location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6-inch Standard Black Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6-inch Standard Black Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4P40AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758146002 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Nov 2017
Product end of life date
Bullet Points HP 15.6-inch Standard Black Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39.6 cm (15.6") Black
  • - Dust resistant, Scratch resistant
  • - 260 g
Warranty: 1 year
Long product name HP 15.6-inch Standard Black Sleeve :
The long product name of HP 15.6-inch Standard Black Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", 260g, black
More>>>
HP 15.6-inch Standard Black Sleeve:
The official description of HP 15.6-inch Standard Black Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bewitching black, plush padding and faux-fur lining surround and cradle your 39.6 cm Ultrabook in trendsetting luxury. It's the perfect accessory for every season and all occasions. Dress it up; dress it down. Take it with you everywhere you go.

This upscale HP sleeve channels your inner supermodel and indulges your savvy fashionista. Rich. Stylish. Confident. Bewitching black draws you in. Plus, bold hardware makes a dramatic statement all its own.

If your Ultrabook could talk, it would thank you from the bottom of its delicate heart. Thank you for cradling it in sturdy padding, a water-resistant exterior and luxurious faux-fur lining that prevents scratches.

Short summary description HP 15.6-inch Standard Black Sleeve:
This short summary of the HP 15.6-inch Standard Black Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6-inch Standard Black Sleeve, Sleeve case, 39.6 cm (15.6"), 260 g

Long summary description HP 15.6-inch Standard Black Sleeve:
This is an auto-generated long summary of HP 15.6-inch Standard Black Sleeve based on the first three specs of the first five spec groups.

HP 15.6-inch Standard Black Sleeve. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 260 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Features
Compatibility
HP Mini 5101 HP Mini 5102 HP Mini 5103 Compaq Presario CQ57 Compaq Presario CQ58 Compaq CQ58 Compaq Presario CQ60 Compaq Presario CQ56 Compaq Presario CQ61 Compaq Presario CQ57 HP Pavilion g6-1209sg Notebook (A3Y58EA) HP Pavilion g6-1210sg Notebook (A3Y59EA) HP Pavilion g6-1217eg Notebook-PC (A4C42EA) HP Pavilion g6-1207sg Notebook (A4C60EA) HP Pavilion dv7-6b03sg Entertainment Notebook (A6J02EA) HP Pavilion dv7-6b03eg Entertainment Notebook (A6J03EA) HP Pavilion dv7-6b04eg Entertainment Notebook (A6J10EA) HP Pavilion dv7-6b21sg Entertainment Notebook (A6J11EA) HP Pavilion dv7-6b17eg Entertainment Notebook (A6J12EA) HP Pavilion dv6-6b19eg Entertainment Notebook (A6L74EA) HP Pavilion dv6-6b18eg Entertainment Notebook (A6L83EA) HP Pavilion dv6-6b56sg Entertainment Notebook (A6L84EA) HP Pavilion dv6-6b19sg Entertainment Notebook (A6L86EA) HP Pavilion dv6-6b18sg Entertainment Notebook (A6L92EA) HP Pavilion dv6-6b06eg Entertainment Notebook (A6M06EA) HP Pavilion dv7-6b00sg Entertainment Notebook (A6M43EA) HP Pavilion dv7-6b00eg Entertainment Notebook (A6M49EA) HP Pavilion dv7-6b15eg Entertainment Notebook (A6M51EA) HP Pavilion dv6-6b55eg Entertainment Notebook (A6P30EA) HP Pavilion dv6-6b55sg Entertainment Notebook (A6P31EA) HP Pavilion dv7-6b55eg Entertainment Notebook (A6P66EA) HP Pavilion dv7-6b55sg Entertainment Notebook (A6P67EA) HP Pavilion dv7-6b21eg Entertainment Notebook (A6P69EA) HP Pavilion dv6-6b56eg Entertainment Notebook (A6P78EA) HP Pavilion g6-1209eg Notebook (A7D75EA) HP Pavilion g6-1219eg Notebook-PC (A7E17EA) HP Pavilion g6-1254eg Notebook (A7E29EA) HP Pavilion g6-1254sg Notebook (A7E30EA) HP Pavilion dv6-6c45eg Entertainment Notebook (A7P14EA) HP Pavilion dm1-4100sg Entertainment Notebook (A8J02EA) HP Pavilion dm1-4100eg Entertainment Notebook (A8J16EA) HP Pavilion g6-1352sg Notebook (A8M75EA) HP Pavilion g6-1207eg Notebook (A8S03EA) HP Pavilion g6-1303sg Notebook (A8S76EA) HP Pavilion dv7-6c01sg Entertainment Notebook (A8V32EA) HP Pavilion dv7-6c04sg Entertainment Notebook (A8V34EA) HP Pavilion g6-1336eg Notebook-PC (A9B73EA) HP Pavilion dv7-6c30eg Entertainment Notebook (A9J59EA) HP Pavilion dv7-6c32eg Entertainment Notebook (A9J72EA) HP Pavilion g6-1333sg Notebook (A9V89EA) HP Pavilion g6-1338eg Notebook (A9V90EA) HP Pavilion g6-1340eg Notebook (A9W45EA) HP Pavilion g6-1350eg Notebook-PC (A9X24EA) HP Pavilion g6-1351eg Notebook-PC (A9X26EA) HP Pavilion g6-1352eg Notebook (A9X29EA)
Maximum screen size *
39.6 cm (15.6")
Case type *
Sleeve case
Product main colour *
Black
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Width
400 mm
Depth
270 mm
Height
29 mm
Weight
260 g
Package width
403.2 mm
Package depth
308 mm
Package height
28.6 mm
Package weight
324 g
Other features
Number of products included
1 pc(s)