location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H4P40AA 39.6 cm (15.6") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H4P40AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4P40AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP H4P40AA 39.6 cm (15.6") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39.6 cm (15.6") Black
  • - Dust resistant, Scratch resistant
  • - 260 g
Warranty: 1 year
Long product name HP H4P40AA 39.6 cm (15.6") Sleeve case Black :
The long product name of HP H4P40AA 39.6 cm (15.6") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", 260g, black
More>>>
HP H4P40AA 39.6 cm (15.6") Sleeve case Black:
The official description of HP H4P40AA 39.6 cm (15.6") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bewitching black, plush padding and faux-fur lining surround and cradle your 39.6 cm Ultrabook in trendsetting luxury. It's the perfect accessory for every season and all occasions. Dress it up; dress it down. Take it with you everywhere you go.

Short summary description HP H4P40AA 39.6 cm (15.6") Sleeve case Black:
This short summary of the HP H4P40AA 39.6 cm (15.6") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP H4P40AA, Sleeve case, 39.6 cm (15.6"), 260 g

Long summary description HP H4P40AA 39.6 cm (15.6") Sleeve case Black:
This is an auto-generated long summary of HP H4P40AA 39.6 cm (15.6") Sleeve case Black based on the first three specs of the first five spec groups.

HP H4P40AA. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 260 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Sleeve case
Product main colour *
Black
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Width
400 mm
Weight & dimensions
Depth
270 mm
Height
29 mm
Weight
260 g
Package width
403.2 mm
Package depth
308 mm
Package height
28.6 mm
Package weight
324 g
Other features
Number of products included
1 pc(s)
Country Distributor
Polska 1 distributor(s)