HP logo

HP H4F07AA laptop case 35.6 cm (14") Sleeve case Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95031
Info modified on:
01 Jun 2022, 15:50:05
End of life date:
31 Aug 2014
Warranty:
One Year Limited
Long product name HP H4F07AA laptop case 35.6 cm (14") Sleeve case Black:

HP 14-inch Leather Sleeve

HP H4F07AA laptop case 35.6 cm (14") Sleeve case Black:

Your senses come alive with the HP Leather Sleeve - 35,6 cm (14"). All natural, premium leather feels absolutely luxurious. Classic, professional design looks very high-end. Magnetic closures sound secure. And the high quality materials smell rich.

• One touch and you'll know. You'll know that the HP Leather Sleeve - 35,6 cm (14") is constructed of only high-quality, premium leather. It's a difference that leaves a lasting impression of beauty, grace and satisfaction.


• Look like you command the corner office. The HP Leather Sleeve - 35,6 cm (14") complements your discriminating taste of refined elegance. Clean lines, smooth edges and first-class details perfectly match your high-end device.


• This HP sleeve protects your Ultrabook™ with strict standards of security. Water-resistant leather blocks rain and spills. Soft lining guards against scratches. Cushioned bumpers counteract jolts. Magnetic closures shut tight.

Short summary description HP H4F07AA laptop case 35.6 cm (14") Sleeve case Black:

HP H4F07AA, Sleeve case, 35.6 cm (14"), 597 g

Long summary description HP H4F07AA laptop case 35.6 cm (14") Sleeve case Black:

HP H4F07AA. Case type: Sleeve case, Maximum screen size: 35.6 cm (14"). Weight: 597 g. Surface coloration: Monochromatic

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.