HP Pavilion p6-2277d, 2.7 GHz, AMD A6, 4 GB, 500 GB, DVD±RW, Windows 7 Home Basic
HP Pavilion p6-2277d. Processor frequency: 2.7 GHz, Processor family: AMD A6, Processor model: A6-3670K. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 6530D. Operating system installed: Windows 7 Home Basic, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC