location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C2500 keyboard Mouse included USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H3C53AA#B13
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP C2500 keyboard Mouse included USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
  • - Mouse included
  • - Black
  • - 1 pc(s)
Warranty: 2 year limited
Long product name HP C2500 keyboard Mouse included USB Black :
The long product name of HP C2500 keyboard Mouse included USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP C2500 Desktop
More>>>
HP C2500 keyboard Mouse included USB Black:
The official description of HP C2500 keyboard Mouse included USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rely on HP. The HP Desktop C2500, keyboard and mouse combo increase your productivity with improved and updated features.

Features

- Achieve more with the HP Desktop C2500: 3 indicator lights, built-in number pad and full size keyboard.
- Spill-resistant, adjustable legs, quiet key strokes and plug-and-play USB connection.
- 3 buttons promote productivity. Contoured shape keeps hand comfortable. High resolution optical sensor works on most surfaces.
- 1 of the world's leading PC manufacturers delivers products built with some of the strictest quality control guidelines.
- Microsoft® Windows® XP/Vista™/7/8

Short summary description HP C2500 keyboard Mouse included USB Black:
This short summary of the HP C2500 keyboard Mouse included USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP C2500, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description HP C2500 keyboard Mouse included USB Black:
This is an auto-generated long summary of HP C2500 keyboard Mouse included USB Black based on the first three specs of the first five spec groups.

HP C2500. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Recommended usage: Office. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Office
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Island-style keyboard
No
Connectivity technology
Wired
Purpose
PC/Server
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Material
ABS synthetics
Protection features
Spill resistant
LED indicators
Yes
Features
Plug and Play
Yes
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Buttons quantity
3
Mouse
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Rubber grips
Yes
Works on any surface
Yes
Number of scroll wheels
1
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
440 x 161 x 15.1 mm
Keyboard weight
446 g
Mouse dimensions (WxDxH)
112 x 61 x 35.45 mm
Mouse weight
84 g
Packaging data
Number of products included *
1 pc(s)
Package width
523 mm
Package depth
250 mm
Package height
42 mm
Package weight
750 g
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)