location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X4500 Wireless (Black) Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4500 Wireless (Black) Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2W16AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112848071 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 347469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 19:44:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP X4500 Wireless (Black) Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Distinguished. Masterful. Futuristic. The inspired sculpture is so breathtaking it belongs in a modern art museum.
  • - Can last an amazing 2.5 years, saves money and keeps material out of the landfill.[1]
  • - Perfect balance, expert proportions and flared edges give this flawless mouse a custom-made feel.
  • - Wireless connection frees you from the cord.[4] Plus, precise laser sensor works on almost every surface.[3]
  • - Connect 5 compatible devices all at the same.[2] Link this mouse with just 1 nano receiver, then still add 4 more.
Warranty: 2 years HP Commercial Guarantee
Long product name HP X4500 Wireless (Black) Mouse :
The long product name of HP X4500 Wireless (Black) Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X4500 Wireless (Black) Mouse
More>>>
HP X4500 Wireless (Black) Mouse:
The official description of HP X4500 Wireless (Black) Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the force of a lightning bolt, the HP x4500 Wireless Mouse's design, 30-month battery life[1], and precise laser sensor grabs your soul and won't let go.

Short summary description HP X4500 Wireless (Black) Mouse:
This short summary of the HP X4500 Wireless (Black) Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP X4500 Wireless (Black) Mouse, Ambidextrous, Laser, RF Wireless, Black

Long summary description HP X4500 Wireless (Black) Mouse:
This is an auto-generated long summary of HP X4500 Wireless (Black) Mouse based on the first three specs of the first five spec groups.

HP X4500 Wireless (Black) Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 20, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Idolized, visionary design

Distinguished. Masterful. Futuristic. The inspired sculpture is so breathtaking it belongs in a modern art museum.

Ultimate 30-month battery life

Can last an amazing 2.5 years, saves money and keeps material out of the landfill.[1]

Indulgent, sought-after comfort

Perfect balance, expert proportions and flared edges give this flawless mouse a custom-made feel.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
20
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Home
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AA
Weight & dimensions
Width
113.9 mm
Depth
74.2 mm
Height
38.5 mm
Weight
80 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
219.5 mm
Package depth
158.5 mm
Package height
50.8 mm
Package weight
210 g
Packaging content
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Brand-specific features
HP GTIN (EAN/UPC)
195122737023
Other features
Number of products included
1 pc(s)
Wireless connection
Yes
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:56:49
Uk has collected 7 expert reviews for HP X4500 Wireless (Black) Mouse and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
digitalversus.com
Updated:
2013-11-13 16:56:49
HP just keeps on adding to its Wireless Mouse range. After the X4000 we reviewed last June, HP released this one, the X4500, which has a laser sensor and a...
Good There's nothing to adjust, you just plug it in and it works, Fine for productivity and web browsing, Light lights up when the batteries are low...
Bad Very few buttons, Not close to fast enough for gaming, No continuous scrolling, Glossy surface = sweaty palms...
Bottom line The X4500 can handle speeds higher than the X4000, but still not high enough for anything but productivity and web browsing. Since the X4500 doesn't have any new features but does have more glossy surface area, which makes your hands sweat more, we recomm...
40%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
United Arab Emirates 2 distributor(s)
United States 1 distributor(s)
Disclaimer HP X4500 Wireless (Black) Mouse:
Disclaimer

[1] Actual battery life will vary with use and environmental conditions. The maximum capacity of the battery will naturally decrease with time and usage. As of 2/21/12 compared to Microsoft® Wireless Mouse 2000 and Logitech M310 Mouse.