Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Omni 120-1101ep 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omni
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
120
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120-1101ep
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H1G28EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886112937584
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4970
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Aug 2019 19:37:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Omni 120-1101ep 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black:
This short summary of the HP Omni 120-1101ep 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Omni 120-1101ep, 50.8 cm (20"), HD+, Intel Pentium G, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description HP Omni 120-1101ep 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black:
This is an auto-generated long summary of HP Omni 120-1101ep 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black based on the first three specs of the first five spec groups.

HP Omni 120-1101ep. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Pentium G, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
50.8 cm (20")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
3D *
The device can be used with 3D technology.
No
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.7 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium G
Processor model *
The model number for the processor in a computer.
G630
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® H61
PCI Express slots version
2.0
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
Q0
Bus type
DMI
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
65 W
Processor series
Intel Pentium G600 series for Desktop
Processor code
SR05S
Tcase
69.1 °C
CPU multiplier (bus/core ratio)
27
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066 MHz
Memory bandwidth supported by processor (max)
17 GB/s
Memory channels supported by processor
Dual
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Compatible memory cards *
Types of memory cards which can be used with this product.
Memory Stick (MS),MMC,MMC+,MS PRO,SD,SDHC,xD
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
850 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
4 W
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Optical drive interface
SATA
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
53483
Power
AC adapter power
120 W
Multimedia
Built-in camera *
The product has an integrated camera.
Yes
Camera resolution
Amount of data measured in pixels that the product captures to form the image
640 x 480 pixels
Weight & dimensions
Width *
The measurement or extent of something from side to side.
502 mm
Depth *
The distance from the front to the back of something.
99 mm
Height *
The measurement of the product from head to foot or from base to top.
393 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.08 kg
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Packaging content
Mouse included
A mouse is included with this product.
Yes
Keyboard included
Yes
Other features
Graphics adapter family
Intel
Storage drive interface
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Line-out
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:46
Uk has collected 13 expert reviews for HP Omni 120-1101ep 50.8 cm (20") 1600 x 900 pixels Intel Pentium G 4 GB DDR3-SDRAM 500 GB HDD Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:46
Nl heeft 13 proffesionele recensies verzameld voor HP Omni 120-1101ep 50,8 cm (20") 1600 x 900 Pixels Intel® Pentium® G 4 GB DDR3-SDRAM 500 GB HDD Zwart. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:46
Fr a recueilli 13 avis d’experts pour HP Omni 120-1101ep 50,8 cm (20") 1600 x 900 pixels Intel® Pentium®G 4 Go DDR3-SDRAM 500 Go Disque dur Noir et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:46
De hat 13 Expertenmeinungen über HP Omni 120-1101ep 50,8 cm (20 Zoll) 1600 x 900 Pixel Intel® Pentium®G 4 GB DDR3-SDRAM 500 GB Festplatte Schwarz eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:46
Testseek ha raccolto 13 recensioni da parte di esperti per HP Omni 120-1101ep 50,8 cm (20") 1600 x 900 Pixel Intel® Pentium® G 4 GB DDR3-SDRAM 500 GB HDD Nero e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:46
Es ha coleccionado 13 opiniones de expertos para HP Omni 120-1101ep 50,8 cm (20") 1600 x 900 Pixeles Intel® Pentium® G 4 GB DDR3-SDRAM 500 GB Unidad de disco duro Negro y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:46
Dk har samlet 13 ekspertanmeldelser for HP Omni 120-1101ep 50,8 cm (20") 1600 x 900 pixel Intel® Pentium G 4 GB DDR3-SDRAM 500 GB HDD Sort og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:46
Se har samlat in 13 experttester för HP Omni 120-1101ep 50,8 cm (20") 1600 x 900 pixlar Intel® Pentium G 4 GB DDR3-SDRAM 500 GB HDD Svart och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:48:02
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:48:02
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:48:02
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 23:48:02
60%
Source Review comments Score
parentesis.com
Updated:
2014-03-28 01:41:46
HP nos trae una All In One básica que tiene un procesador AMD E2-1800 a 1.70GHz, 4GB de memoria RAM, una tarjeta de gráficos AMD Radeon HD 7340, un disco duro de 1TB y una pantalla de LED de alta definición. Además, viene con muchas conexiones y puertos...
Good La pantalla tiene buena resolución y el disco duro cuenta con una excelente capacidad de almacenamiento. La tarjeta de gráficos ofrece un gran desempeño...
Bad El procesador no cuenta con la velocidad suficiente para tener varios programas pesados abiertos al mismo tiempo. Al ser una All in One, podría tener más de 4GB de memoria RAM...
Bottom line La HP Omni es ideal para usuarios que no requieran un gran rendimiento y que simplemente la usen para tareas básicas. Además, al ser una All In One, es excelente para ahorrar espacio y su pantalla de alta definición va a desplegar las imágenes con gran...
60%
parentesis.com
Updated:
2014-03-28 01:41:46
HP nos trae una desktop de la gama All In One, la cual cuenta con un procesador Intel Core i3 de dos núcleos a 3.3GHz, 4GB de memoria RAM y un disco duro de 1TB. Tiene una pantalla de alta definición y una unidad óptica para CD y DVD...
Good La pantalla es HD (900p) y tiene una gran cantidad de puertos. La memoria puede ser expandida...
Bad El procesador tiene una buena velocidad, pero las All In One se caracterizan por tener lo último en procesadores...
Bottom line Esta desktop es excelente para quienes buscan una computadora para uso doméstico, con buen rendimiento y que no ocupe mucho espacio. También es ideal para disfrutar películas porque tiene una pantalla de 20 pulgadas...
60%
parentesis.com
Updated:
2014-03-28 01:41:46
Es una computadora de escritorio All In One con una pantalla LCD de 20 pulgadas, procesador Intel Core i3, 6 GB de RAM, tarjeta gráfica Intel HD y disco duro de 1TB...
Good Su gigantesco espacio de almacenamiento (1TB), esto es más del doble de lo que muchos modelos de este tipo tienen de disco duro...
Bad El procesador podría haber sido más veloz y su tarjeta gráfica un poco más potente...
Bottom line Este modelo de computadora es una buena opción para ser ocupada en un hogar por más de un usuario, esto gracias a su sobresaliente espacio de almacenamiento...
60%
parentesis.com
Updated:
2014-03-28 01:41:46
La HP Omni 120-1113 es una PC con diseño todo en uno, una pantalla de 20 pulgadas, procesador AMD E-450, 4GB en RAM, seis puertos USB y una webcam entre otras funciones. Tiene un buen desempeño para tareas cotidianas (revisar correos, escuchar música, nav...
Good Tiene seis puertos USB en los que puedes conectar todo tipo de dispositivos; aunque debes de tomar en cuenta que ocuparías dos a causa del teclado y mouse que vienen con la computadora...
Bad Esta computadora no es tan buena para videojuegos debido a la tarjeta gráfica que es un poco lenta para los últimos que salen al mercado...
Bottom line Esta computadora de escritorio es ideal para tener en la casa y compartir con toda la familia; aunque el procesador no es tan veloz, sí puedes hacer todo tipo de tareas a la vez...
60%
parentesis.com
Updated:
2014-03-28 01:41:46
Este modelo All in one de HP tiene un disco duro de 1TB (1000GB), un procesador AMD Fusion con 2GB de memoria RAM, teclado y mouse USB y varios puertos de conectividad. Ideal para ahorrar espacio en tu escritorio...
Good La capacidad del disco duro. El hecho de que sea All in one...
Bad El procesador y la memoria RAM; podría ser un Intel con 4GB...
Bottom line Si buscas una computadora con la que puedas ahorrar espacio en tu escritorio y además puedas guardar miles de canciones, fotos y videos, esta HP Omni es la opción. No la recomendamos si eres un gamer pero si solo navegas por Internet y haces tareas en...
50%
parentesis.com
Updated:
2014-03-28 01:41:46
El modelo 120-1005 All In One de HP es una buena opción para realizar los trabajos de la escuela o resolver pequeños asuntos del trabajo desde casa, además de que por su buen diseño puede ser hasta un objeto decorativo...
Good Su pantalla LED de 20 pulgadas (muy buen tamaño para trabajar cómodamente) con capacidad para reproducir imágenes en alta definición...
Bad No tiene conexión Bluetooth ni puerto HDMI. Su teclado y mouse no son inalámbricos, así que por desgracia no podrás librarte de los cables...
Bottom line Esta computadora podría ser una compañera ideal para estudiantes de secundaria o preparatoria que necesiten de un equipo con buena conexión a Internet y capacidad de almacenaje suficiente para guardar archivos de texto, canciones y videos...
60%
parentesis.com
Updated:
2014-03-28 01:41:46
La computadora de escritorio HP Omni 120-1026 ofrece un buen desempeño, procesador Intel Core i3 con 4GB de memoria RAM, con una gran capacidad de memoria, 1TB de disco duro, para que hagas tus tareas o trabajos en Word o Excel, escuches música y disfrute...
Good Tiene un disco duro de 1 TB (7,200 rpm), excelente para guardar todos tus archivos y programas...
Bad El teclado y el ratón se conectan por USB, pero la computadora tiene seis puertos USB...
Bottom line Computadora todo en uno ideal para la oficina o la casa ya que ocupa poco espacio y ofrece un buen desempeño en tareas cotidianas...
40%
pcmag.com
Updated:
2014-03-28 01:41:46
Browsing through the all-in-one desktops at any computer retailer, it's easy to be wowed by entertainment options and touch-friendly features, but forget about finding a fully decked-out system for less than $800. The HP Omni 120-1024 ($529.99 list) ma...
Good Clean, compact design, Includes wired keyboard, mouse...
Bad Wimpy processor, Limited graphics, Display lacks touch support, No USB 3,0, HDMI ports...
Bottom line The HP Omni 120-1024 is a compact and stylish all-in-one desktop at a budget-friendly price, giving buyers an inexpensive no-muss, no-fuss desktop for Web browsing and document editing...
60%
info.abril.com.br
Updated:
2014-05-04 01:59:49
A computação pessoal é cada vez mais terreno dos notebooks e dos tablets, pelo menos no que no que foge à alta performance. Mesmo assim, ainda existe uma demanda para computadores de mesa de baixo desempenho e o Omni 120 foi projetado para suprir essa nec...
Good Preço razoável, vem com teclado e mouse sem fio...
Bad Contra Configuração extremamente básica, poderia ter mais memória...
Bottom line Indicado para quem precisa de um computador com teclado mas não faz questão de tê-lo sempre consigo;...
67%
thehikaku.net
Updated:
2016-12-27 23:48:02
HP Omni 120は、5万円台から購入可能なエントリー向けの20型液晶搭載ボードPC(液晶一体型PC)です。地デジチューナーやブルーレイドライブを搭載しているわけではありません。液晶解像度も1600x900とそれほど高いわけではありません。CPUもPentium G620と高い性能ではありません。ただし、ネットやOffice程度の用途であればサクサク動作すると思います。床設置面積も少ないです。なにより、5万円台という価格が魅力です。メーカーHPはこちら:HPダイレクト5万円台のエントリー向けボードPC...
Bottom line 以上が、省スペースな液晶一体型PC HP Omni 120 のレビューでした。地デジチューナーや、ブルーレイは搭載しておらず、画面解像度もフルHDではありません。CPUもエントリー向けです。色々なことができるPCではありません。しかし、ネットやOfficeが使えれば良いという方には、5万円から購入可能な本製品は魅力的です。液晶画面、動作音、発熱など特に問題はなく、安心して使えると思います。ノートPCよりも液晶画面は広いですが、床設置面積はノートPCと大きく変わりません。CPUの性能も、ノートPC用Core...
0%
pcquest.com
Updated:
2016-12-27 23:48:02
The series of all-in-ones HP Omni is a new entrant in the AIO market. The AIO is superbly built and smartly designed, but we don't have the same view with respect to its performance. Priced competitively, the machine is powered by Core i3 processor, has 4...
Good powerful performance, rich connectivity, low power consumption...
Bad No USB 3.0, no HDMI, No touchscreen, mediocre graphics & visual performance...
0%
Show all
Customer service details