Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Omni 27-1020eo 68.6 cm (27") 1920 x 1080 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Black All-in-One PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omni
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-1020eo
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H1F11EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0887111001726
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9856
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 03 Aug 2019 21:04:27
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Omni 27-1020eo 68.6 cm (27") 1920 x 1080 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Black All-in-One PC:
This short summary of the HP Omni 27-1020eo 68.6 cm (27") 1920 x 1080 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Black All-in-One PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Omni 27-1020eo, 68.6 cm (27"), Full HD, 2nd gen Intel® Core™ i5, 4 GB, 1000 GB, Windows 7 Home Premium

Long summary description HP Omni 27-1020eo 68.6 cm (27") 1920 x 1080 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Black All-in-One PC:
This is an auto-generated long summary of HP Omni 27-1020eo 68.6 cm (27") 1920 x 1080 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Black All-in-One PC based on the first three specs of the first five spec groups.

HP Omni 27-1020eo. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: 2nd gen Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. Discrete graphics adapter model: AMD Radeon HD 7670A. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
68.6 cm (27")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
LED backlight *
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
300 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.7 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i5
Processor model *
The model number for the processor in a computer.
i5-2390T
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.5 GHz
Processor threads
4
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
64-bit computing
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® H61
PCI Express slots version
2.0
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Bus type
DMI
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
35 W
Processor series
Intel Core i5-2300 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
1
Tcase
65 °C
CPU multiplier (bus/core ratio)
27
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066,1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2
Memory slots type
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1000 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Compatible memory cards *
Types of memory cards which can be used with this product.
Memory Stick (MS),MMC,MMC+,MS PRO,SD,SDHC,xD
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 7670A
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 2000
Discrete graphics adapter memory
1024 GB
Discrete graphics memory type
GDDR5
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
On-board graphics adapter ID
0x102
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in microphone
Microphone that is found inside the product.
Yes
Audio system
System used to play music or speech.
HD
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
Not supported
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Performance
Product type *
The sub-category of the product.
All-in-One PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Premium
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Supported instruction sets
AVX,SSE4.1,SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53448
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
11.8 A
AC adapter output voltage
19.5 V
Multimedia
Built-in camera *
The product has an integrated camera.
Yes
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.3 MP
Camera resolution
Amount of data measured in pixels that the product captures to form the image
640 x 480 pixels
TV tuner integrated
Device has an in-built TV tuner.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
648 mm
Depth *
The distance from the front to the back of something.
300 mm
Height *
The measurement of the product from head to foot or from base to top.
490 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.7 kg
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Packaging content
Mouse included
A mouse is included with this product.
Yes
Keyboard included
Yes
AC adapter included
Yes
Other features
Storage drive interface
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:58
Uk has collected 38 expert reviews for HP Omni 27-1020eo 68.6 cm (27") 1920 x 1080 pixels 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Black All-in-One PC and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:58
Nl heeft 38 proffesionele recensies verzameld voor HP Omni 27-1020eo 68,6 cm (27") 1920 x 1080 Pixels Tweede generatie Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Zwart Alles-in-één-pc. Het gemiddelde van deze proffesionele recensies is 74 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:58
Fr a recueilli 38 avis d’experts pour HP Omni 27-1020eo 68,6 cm (27") 1920 x 1080 pixels Intel® Core™ i5 de 2e génération 4 Go DDR3-SDRAM 1000 Go Disque dur Noir PC All-in-One et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:58
De hat 38 Expertenmeinungen über HP Omni 27-1020eo 68,6 cm (27 Zoll) 1920 x 1080 Pixel Intel® Core™ i5 der zweiten Generation 4 GB DDR3-SDRAM 1000 GB Festplatte Schwarz All-in-One-PC eingeholt. Das duchschnittliche Epertenrating ist 74 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:58
Testseek ha raccolto 38 recensioni da parte di esperti per HP Omni 27-1020eo 68,6 cm (27") 1920 x 1080 Pixel Intel® Core™ i5 di seconda generazione 4 GB DDR3-SDRAM 1000 GB HDD Nero PC All-in-one e la valutazione media da parte degli esperti è di 74 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:58
Es ha coleccionado 38 opiniones de expertos para HP Omni 27-1020eo 68,6 cm (27") 1920 x 1080 Pixeles 2ª generación de procesadores Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB Unidad de disco duro Negro PC todo en uno y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:58
Dk har samlet 38 ekspertanmeldelser for HP Omni 27-1020eo 68,6 cm (27") 1920 x 1080 pixel 2nd gen Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Sort All-in-One PC og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:58
Se har samlat in 38 experttester för HP Omni 27-1020eo 68,6 cm (27") 1920 x 1080 pixlar 2:a generationens Intel® Core™ i5 4 GB DDR3-SDRAM 1000 GB HDD Svart Allt-i-ett-dator och det genomsnittliga betyget är 74 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 11:54:34
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 11:54:34
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 11:54:34
74%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 11:54:34
74%
Source Review comments Score
digitalversus.com
Updated:
2014-03-28 01:41:58
As of today, the HP website shows four variations of the Omni 27. The more expensive models give you things like bigger processors, more RAM, slightly better graphics cards and HDMI ports. In our opinion, the Omni 27-1180ea (with an Intel Core i7, 6 GB...
Good Decent processor power, Quiet, Low risk of overheating, Good quality keyboard and mouse...
Bad Not ideal for gaming (but see inset), Screen resolution far below the competition, Speakers and headphone signal in need of revision, Colours lack accuracy (delta E of 5.2)...
Bottom line With the standard specs reviewed here, the Omni 27 just looks like another 27" TouchSmart that can't compete with Asus' and Apple's models. Where the Omni 27 starts to get interesting is when you look into the optimised versions with added options...
80%
channelnews.com.au
Updated:
2014-03-28 01:41:58
The all in one PC has metamorphosed from a dreary home office essential into a device that's versed in top-notch multimedia. Up until now, Apple's iMac has dominated the 27" segment, motivating customers to abandon the Windows operating system for Apple's...
Good Stylish; stunning screen; exceptional build quality.
Bad Graphics card not the best; Keyboard takes some time to get used to...
0%
smarthouse.com.au
Updated:
2014-03-28 01:41:58
Right from the start, HP's Omni 27 is already endowed with a competitive advantage as it runs Microsoft Windows. Despite the rising popularity of Apple's OS X, Windows remains the dominant OS and still benefits from unwavering software (and hardware) s...
Good Stylish; stunning screen; exceptional build quality.
Bad Graphics card not the best; Keyboard takes some time to get used to.
80%
goodgearguide.com.au
Updated:
2014-03-28 01:41:58
The HP Omni27 is well equipped in the CPU, RAM and hard drive departments, sporting a 2.8GHz Intel Core i7-2600S, 8GB of DDR3 RAM and a 2TB 7200RPM SATA drive, but stumbles in graphics with a middling AMD Radeon HD 6550A with 2GB of memory. Putting...
Good Excellent build quality and features, Great screen, powerful specifications, HDMI input (with Game mode)...
Bad Graphics card is mediocre, Loaded with HP bloatware...
Bottom line If you love the look of a new iMac, but don't want to change away from Windows, HP's Omni27 is a near-perfect solution. It's big, pretty and powerful with few flaws...
85%
pcadvisor.co.uk
Updated:
2014-03-28 01:41:58
Initially the HP Omni 27 desktop took my breath away. Seriously, when I first saw it sitting in our Test Centre, I was absolutely taken by its gorgeous, edge-to-edge glass 27-inch screen. The rest of the design leaves a little to be desired, but this s...
Bottom line If you're looking for a beautiful, big-screen all-in-one that's not a Mac, the HP Omni 27 is a very appealing choice...
80%
chip.com.my
Updated:
2016-12-01 11:54:34
As far as All-in-One desktop computers go, the larger is certainly the better. And you can't just slap on the biggest screen and claim the crown; you'd have to encompass every aspect that makes an AIO a good AIO — namely, the specs, audio and display qual...
Good Large, brilliant display, Great audio, Good performance...
Bad Rather reflective screen...
Bottom line The HP Omni 27 is a big machine with a big heart. As a device of both work and entertainment value, it provides good performance over a large, bright display and excellent audio. Truly, an omnipotent All-in-One desktop computer.(previously published in i...
0%
hardware.info
Updated:
2014-03-28 01:41:58
Groot, groter grootst. De HP Omni 27 is een 27 inch (68,6 cm) all-in-one die HP de komende tijd op de markt zal brengen. Voor dit artikel kijken we naar een zogenaamd voorseriemodel van deze nieuwe alles-in-een computer van HP die qua buitenkant al ste...
Bottom line Het voorseriemodel van de HP Omni 27 laat zien dat dit nieuwe model van HP een aantal slimme mogelijkheden biedt. Het Full HD 27 inch scherm biedt een redelijke beeldkwaliteit en dat wordt gecombineerd met een bijzonder strak design. Voordelen zijn ond...
0%
Lesnumeriques.com
Updated:
2014-03-28 01:41:58
HP nous présente l'Omni 27, un tout-en-un de 27 pouces qui vient se frotter aux et , respectivement signés Asus et Apple. Saura-t-il les égaler, voire les surpasser ? Petit air de déjà-vu au déballage. Le design du Omni 27 est identique à celui de , u...
Good Performances correctes en calculs, Silencieux, Chauffe peu, Clavier et souris de bonne qualité.
Bad Pas doué pour le jeu, Définition de la dalle bien inférieure à ce que propose la concurrence, Enceintes et sortie casque à revoir, Couleurs qui manquent de fidélité (delta E à 5,2).
Bottom line Dans sa configuration de base, l'Omni 27 ressemble juste à une déclinaison 27 pouces du Touchsmart et ne rivalise pas avec les modèles d'Asus et d'Apple. C'est lorsque l'on choisit certaines options (Omni 27-1000ef avec Tuner TNT, entrée HDMI et lecteu...
80%
laruche.com
Updated:
2014-03-28 01:41:58
HP tente de se faire une place sur le marché des grands tout-en-un avec son Omni27 qui, comme son nom l'indique, intègre un écran de 27" de diagonale. Il est passé dans notre machine à test. Qu'en ressort-il ? Nous allons décortiquer ça... 75 Bon HP O...
Good Perfs honorables en calcul, Rendu audio plutôt convaincant, Refroidissement efficace, Ecran 27"...
Bad mais en Full HD 16/9 et brillant, Un bloc d'alim' volumineux, GPU dédié qui ne permet pas vraiment de jouer...
75%
01net.com
Updated:
2014-03-28 01:41:58
Avec son nouvel Omni 27, HP s'essaie au PC tout-en-un taille XXL. La société américaine, qui ne proposait jusqu'à maintenant que des machines monobloc de 24 pouces maximum, se positionne donc aujourd'hui en concurrente d'Apple et de l'iMac ou d'Asus avec...
Bottom line Pour un PC tout-en-un haut de gamme censé concurrencer les iMac, nous attendions bien mieux de l'Omni 27. Si HP suit Apple sur la fiche technique, à quelques détails près, il manque à cette configuration une finition prestigieuse et une identité visuelle...
60%
pcactual.com
Updated:
2014-03-28 01:41:58
Este Omni de 27" es el hermano mayor del más asequible modelo de 20" y en él no se han escatimado detalles. Lo primero que llama la atención es su original diseño, desenfadado y atractivo a partes iguales, así como su clarísima vocación multimedia: son...
Good Prestaciones y precio muy equilibradas, con clara vocación multimedia, 2 Tbytes de disco duro, Sonido Beats Audio...
Bad La peana es algo abultada, sobre todo en la parte posterior, Sin tecnología táctil...
89%
parentesis.com
Updated:
2014-03-28 01:41:58
Esta computadora es de modelo All In One, es decir, todo está integrado en un monitor. Tiene 6GB de memoria RAM, procesador Intel Core i5 a 2.5GHz, varios puertos de conectividad, como seis USB 2.0 y un sintonizador de TV, y una pantalla de 27 pulgadas co...
Good La memoria RAM es buena para correr varias aplicaciones al mismo tiempo y la pantalla Full HD para ver videos en alta resolución. El sistema de sonido de Beats Audio...
Bad No lee discos BluRay y su procesador no es de última generación, sin embargo, te servirá para hacer varias cosas al mismo tiempo...
Bottom line Si buscas una computadora para tu cuarto o para la casa y que la use la familia, ésta es ideal. Su cantidad de memoria y disco duro te permite tener muchos archivos instalados y, además, es perfecta para que la use cualquier persona...
70%
parentesis.com
Updated:
2014-03-28 01:41:58
HP nos trae una computadora de la gama de las All In One cuyos componentes principales, como su procesador, su memoria y su pantalla de alta definición, la hacen destacar en este segmento...
Good Tiene un excelente procesador (Intel Core i72600 a 2.8GHz) y un disco duro de 2TB de memoria, que le dan capacidad para soportar programas pesados y videojuegos a la perfección. Su diseño es atractivo e incluye sintonizador de televisión...
Bad Aunque esta computadora tiene todos los componentes necesarios para ver contenidos en HD, el sintonizador de televisión no es compatible con alta definición...
Bottom line Dirigido a quienes buscan una computadora que también sirva como televisión, para poder tener todo en un solo equipo. Es muy capaz, permite disfrutar de videojuegos con una excelente calidad y ejecuta programas para diseñadores...
90%
es.engadget.com
Updated:
2014-03-28 01:41:58
HP ha ido poco a poco sintiéndose más cómoda en el segmento de los todo-en-uno y a la vista está que su actual catálogo ofrece numerosas opciones para todo tipo de públicos. Entre tanto equipo hemos querido echar un ojo con más detenimiento al Omni 27 , u...
Bottom line Podemos concluir que HP no se equivoca al presentar a su equipo como una alternativa que apuesta por el diseño y el entretenimiento. El Omni 27 constituye un equipo atractivo a nivel estético, con un elegante acabado y diseño en el que destaca especialmen...
0%
datatid.dk
Updated:
2014-03-28 01:41:58
HP Omni er med sin 27”-skærm og forholdsvis voluminøse højttaler i bunden en stor computer, men den er designet ret elegant med en flot fod, som betyder, at du kan vippe skærmen frem og tilbage. Det giver god ergonomi og et udtryk, der ser ganske godt ud på skrivebordet. Du kan dog ikke hæve og sænke skærmen...
70%
toptenreviews.com
Updated:
2014-03-28 01:41:58
All-in-One PCs act as a great family computer with their easy setup and computing power. While the HP Omni 27-1210xt stands out with its stunning design and impressive 27-inch HD display, the mediocre computing power and lack of touchscreen controls ma...
Bottom line 8.45/10...
0%
maximumpc.com
Updated:
2014-03-28 01:41:58
We used to get excited when HP would send us its latest all-in-one. Each new model seemed to add some cool innovation or new feature that no other manufacturer had. The Omni 27-1015T has us wondering if the all-in-one pioneer has tired of pushing the...
Good IPS panel; HP’s Magic Canvas.
Bad Expensive; gimpy volume control in HDMI mode; no Bluray drive.
60%
pcmag.com
Updated:
2014-03-28 01:41:58
If you're an avid movie watcher or video hobbyist, you probably already know about the video-friendly all-in-one desktop PC, the HP Omni 27. With the release of Intel's third-generation processing platform the Omni has gotten a hardware refresh. The new H...
Good Third-generation Intel Core i5 processor. Has a 27-inch HD display. Beats Audio. HDMI-in for expanded use. USB 3.0. Generous 15-month subscription to Norton Internet Security. A 2TB hard drive.
Bad No Blu-ray drive. Bloatware...
Bottom line The HP Omni 27-1015t has plenty of great features. Big screen, great sound, faster processor? Check, check, check. But, where's the Blu-ray drive?...
80%
pcworld.com_techhive.com
Updated:
2014-03-28 01:41:58
As all-in-one desktops go, the HP Omni 27-1015t is a fairly standard entry. Though the screen is large and attractive, overall this machine lacks the “wow” factor necessary for it to stand out among the competition. Priced at $1549 as configured (as of...
Good Large, beautiful 27inch screen, Speedy, highcapacity hard drive...
Bad Reflects a lot of glare at certain angles, Screen not touch enabled...
Bottom line The HP Omni 27 101-T is a great all-in-one for use as a media streamer or a makeshift HDTV, but don't expect much computing performance...
60%
gadgetreview.com
Updated:
2014-03-28 01:41:58
HP has just blessed the heavily fortified GR compound with another tool to aid us in our continued world domination. Or maybe they just wanted to ensure we caught the season finale of Game of Thrones. In any event the Omni 27 All-In-One PC is ours to poke...
Bottom line Shawn Sanders 4.5 5.0 HP has a wonderful all-in-one PC in Omni 27 AIO. It's got the looks, the brai...
90%
computershopper.com
Updated:
2014-03-28 01:41:58
Systems sporting Intel's new third-generation Core (a.k.a. "Ivy Bridge") processors have been crowding our test bench lately. So far, we've seen a trio of desktops based on the chipmaker's high-performance Core i7-3770—and all using traditional tower case...
Good Large, bright screen, Good productivity performance, Excellent audio, Upgradable...
Bad Lack of a touch screen makes a future Windows 8 upgrade less appealing, Bluray drive costs $100 extra, Competing Dell and Apple systems offer higher resolution...
Bottom line Students, families, and multimedia fans will find the new Ivy Bridge version of HP's Omni 27 even more tempting, but it faces formidable competition—not least from HP's Windows 8-ready touch-screen all-in-ones. Read More...
70%
Digitaltrends.com
Updated:
2014-03-28 01:41:58
What happens when an all-in-one escapes HP's product laboratories and heads straight for the Cold Stone Creamery across the street? You end up with the HP Om-nom-nom … er, sorry. The HP Omni 27. Yes, that's right; this is a 27-inch all-in-one computer. I...
Good Attractive design, Large display, Excellent audio quality...
Bad Resolution is too low for the display's size, Limited video connectivity, Poor performance, Not a great value...
Bottom line HP's new all-in-one is bigger, but is it better? We're afraid the answer is no. The larger display obviously costs HP more to acquire, and that cost is passed on to the user. A base price of $1,199 is far from outrageous – in fact, this is towards the...
70%
g4tv.com
Updated:
2014-03-28 01:41:58
Video Review: The HP Omni 27 PC is an all-in-one desktop featuring a 27' screen, a powerful quad-core processor, 8 GB of RAM and built-in Beats audio. So how perfect would this PC be for your office or home? Matt Mira and Kevin Pereira take a look...
60%
computershopper.com
Updated:
2014-03-28 01:41:58
2012 is shaping up to be a big year for big screens. Samsung recently announced that it has sold 5 million Galaxy Notes, a jumbo smartphone with a tablet-like 5.3-inch screen, and more big-screen smartphones are expected to follow from other companies soo...
Good Largescreen PC at a relatively low price, Decent productivity performance, Excellent audio, Upgradable...
Bad Highend configuration is pricier than similar Asus model, Lack of a touch screen makes a future Windows 8 upgrade less appealing...
Bottom line Those looking for a big-screen machine at a relatively low price will find a lot to like with HP's Omni 27. But its lack of a touch screen will make an eventual Windows 8 upgrade less appealing. Read More...
80%
newatlas.com
Updated:
2014-03-28 01:41:58
When we reviewed the HP TouchSmart 610-1030a all-in-one last year, we questioned just how useful most users would find the touch interface on a desktop PC. Thankfully HP has provided a non-touch alternative for those not likely to find much benefit from (...
0%
slashgear.com
Updated:
2014-03-28 01:41:58
HP’s made a name for its TouchSmart series of all-in-one desktops over the last few years, culminating in some quite desirable models as of late. But what about those consumers who want a large, stylish machine and have no particular need for expensive...
0%
pcworld.com_techhive.com
Updated:
2014-03-28 01:41:58
Initially the HP Omni 27 took my breath away. Seriously, when I first saw it sitting in the PCWorld Labs, I was absolutely taken by its gorgeous, edge-to-edge glass 27-inch screen. The rest of the design leaves a little to be desired, but this screen i...
Good Gorgeous screen, Fairly strong performance...
Bad No discrete graphics card, No touchscreen...
Bottom line If you're looking for a big, beautiful all-in-one that's not a Mac, the HP Omni 27 is a very attractive choice...
70%
pcmag.com
Updated:
2014-03-28 01:41:58
If you're a video hobbyist or movie aficionado, you may be tempted to buy the HP Omni 27 ($1,249 direct) for both viewing and editing videos. You would be making a great choice, as the Omni 27's huge 27-inch 1080p HD screen is essentially a theater-sized...
Good Huge screen. HDMI-in with "Game Mode". USB 3.0. Blu-ray. 15 month subscription to Norton Internet Security. Quad Core Multimedia performance. Beats Audio. Subwoofer option.
Bad 1,920 by 1,080 resolution has fewer pixels than the 27-inch iMac. Bloatware...
Bottom line The HP Omni 27 is an attractive all-in-one desktop with a huge 27-inch screen. It's perfect for watching both online and Blu-ray movies, and has the power to create those movies, if you have cinematic hobbies...
80%
pcforalla.idg.se
Updated:
2014-03-28 01:41:58
Hittills har vi sett två dominerande typer av allt i ett-datorer. Dels de för kontoret. Praktisk design, bra skärm för jobb och ingen pekfunktion. Dels konsumentdatorer för lek och underhållning, från små billiga modeller med familjeinriktning – vi har...
60%
tech.wp.pl
Updated:
2014-06-21 02:44:15
Do naszej redakcji trafił komputer All-in-One, czyli ze wszystkimi podzespołami zamkniętymi w obudowie monitora, HP Omni 27. Maszyna została wyposażona w mocny procesor i sporą ilość RAM-u, wszystko to zamknięto w bardzo ładnej obudowie z 27-calowym ekran...
Good jakość wykonania, wejście HDMI, mocny procesor i dużo RAMu...
Bad brak ekranu dotykowego, dołączona mysz i klawiatura są średniej jakości, nie nadaje się jako komputer do gier...
Bottom line HP Omi 27 to bardzo dobry komputer All-in-One, który stanowi wartą rozważenia alternatywę dla iMaka. Za 6999 zł dostajemy maszynę z mocnym procesorem Intel Core i7, dużą ilością RAMu i bardzo dobrym układem Audio. Nie zabrakło też wszystkich niezbędnych z...
80%
teknoseyir.com
Updated:
2014-03-28 01:41:58
Video review: HP'nin 27 inç ‘all in one' PC'si ofisimize uğradı. 27 inç büyüklüğündeki PC, TV Tuner da barındırıyor...
0%
technolabs.net
Updated:
2014-03-28 01:41:58
Evde ya da ofiste kablo kalabalığından, dağınıklıktan hoşlanmayanlar için ideal seçeneklerden biri, şüphesiz ki all-in-one (hepsi bir arada) bilgisayarlar. Bir dönem sadece Apple'ın Mac serisinde karşılaştığımız all-in-one kavramı, artık epey yaygınlaştı...
Bottom line HP Omni 27, gerek HP'nin tasarım zevki ve garanti güvencesi, gerekse gücü ve kullanım keyfi düşünüldüğünde çekici bir all-in-one bilgisayar. Eğer all-in-one bilgisayar almayı düşünüyorsanız, HP Omni 27 serisindeki konfigürasyonlarına mutlaka göz atmalısı...
75%
donga.com
Updated:
2015-03-01 06:22:08
최근 점점 크기는 작고 두께는 얇은 울트라북, 울트라씬 노트북이 인기를 끌고 있다. 단순히 작고 얇은 제품 디자인 때문만이 아니다. 그저 휴대성만 좋은 제품이 아니라 성능도 뒤처지지 않는다. 물론 일반 노트북과 비교해 성능이 더 높지는 않다. 하지만, 인터넷 검색, 동영상 감상, 문서 및 프리젠테이션 작성 등 일상적으로 사용하는데 부족함이 없다. 이는 노트북 안에 탑재하는 프로세서의 발전에 기인한다. 인텔, AMD 같은 프로세서 제조사의 기술이 발달하면...
0%
digitalone.com.sg
Updated:
2016-12-01 11:54:34
The HP Omni27 All-in-One PC is designed specifically for consumers who demand meticulous design, simplicity and performance. Its elegant flat panel display features edge-to-edge glass and tilts up to 25 degrees, allowing users to adjust the 27-inch diagon...
0%
pcworld.in
Updated:
2016-12-01 11:54:34
As all-in-one desktops go, the HP Omni 27-1015t is a fairly standard entry. Though the screen is large and attractive, overall this machine lacks the wow factor necessary for it to stand out among the competition. Priced at $1549 as configured (as of J...
0%
Show all
Customer service details