location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Omni 120-1130ea Desktop PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Omni 120-1130ea Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H1E44EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112744694 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Sep 2012
Product end of life date
Warranty: 1 year, pick-up and return, parts and labour
Long product name HP Omni 120-1130ea Desktop PC :
The long product name of HP Omni 120-1130ea Desktop PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Omni 120-1130ea Desktop PC
More>>>
HP Omni 120-1130ea Desktop PC:
The official description of HP Omni 120-1130ea Desktop PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simply ideal, style and all round versatility

Short summary description HP Omni 120-1130ea Desktop PC:
This short summary of the HP Omni 120-1130ea Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Omni 120-1130ea Desktop PC, 3 MB, L3, 1 x 4 GB

Long summary description HP Omni 120-1130ea Desktop PC:
This is an auto-generated long summary of HP Omni 120-1130ea Desktop PC based on the first three specs of the first five spec groups.

HP Omni 120-1130ea Desktop PC. Processor cache: 3 MB, Processor cache type: L3. Memory layout (slots x size): 1 x 4 GB

Simple yet stylish

Simple to set up and easy to love; the minimalist design and one-wire setup reduces clutter, for a stylish workplace. The improved easel design holds the HD display stylishly upright with a curved surface and creatively distinct with a metallic finish.
The easy one-wire setup helps you minimize clutter, allowing you to bring some style to your workspace.

Latest technology from a trusted brand

Reliable and powerful with cutting edge processors, extensive storage space and DX11 graphics. You can enjoy sharp photos, smooth video playback and fast web browsing and do more with a PC that allows smooth multitasking with multiple programs.
Powerful HP Omni PCs allow smooth multitasking with multiple programs, so you can e-mail, edit photos and videos, play your music, and surf the Web—all at once.[2]
VISION technology delivers performance when you need it and saves energy when you don’t.
Create colors so brilliant that your imagination will run wild. Connect to friends, causes, communities—with technology designed to make your digital life more vibrant.

Make your desktop magic

Magic Canvas offers an unlimited horizontal expansion, resulting in a bigger screen and better viewing experience. Now you can access your Windows apps, desktop icons, and task bar without leaving the Magic Canvas environment.
Windows Live Essentials makes it simple and fun to create and share polished photos and movies, connect with friends, organize your e-mails, and more.[2]
A free 60-day subscription to Norton Internet Security provides world-class protection from a variety of online threats.[4]

Processor
Processor cache
3 MB
Processor cache type
L3
Memory
Memory layout (slots x size)
1 x 4 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:41:44
Uk has collected 13 expert reviews for HP Omni 120-1130ea Desktop PC and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2014-03-28 01:41:44
Browsing through the all-in-one desktops at any computer retailer, it's easy to be wowed by entertainment options and touch-friendly features, but forget about finding a fully decked-out system for less than $800. The HP Omni 120-1024 ($529.99 list) ma...
Good Clean, compact design, Includes wired keyboard, mouse...
Bad Wimpy processor, Limited graphics, Display lacks touch support, No USB 3,0, HDMI ports...
Bottom line The HP Omni 120-1024 is a compact and stylish all-in-one desktop at a budget-friendly price, giving buyers an inexpensive no-muss, no-fuss desktop for Web browsing and document editing...
60%
Disclaimer HP Omni 120-1130ea Desktop PC:
Disclaimer

[2]Internet access required and not included.
[4]Internet access required. First 60 days included; subscription required for live updates afterward.