location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Essential 39.6 cm (15.6") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H1D24AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382919496 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 538711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2021
Product end of life date
Bullet Points HP Essential 39.6 cm (15.6") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to (39.6cm) 15.6" Laptop
  • - One-year limited warranty
Warranty: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Essential 39.6 cm (15.6") Backpack case Black :
The long product name of HP Essential 39.6 cm (15.6") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Essential Backpack
More>>>
HP Essential 39.6 cm (15.6") Backpack case Black:
The official description of HP Essential 39.6 cm (15.6") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Essential Backpack is a great notebook carrying solution for both students and business professionals.

Short summary description HP Essential 39.6 cm (15.6") Backpack case Black:
This short summary of the HP Essential 39.6 cm (15.6") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Essential, Backpack case, 39.6 cm (15.6"), 560 g

Long summary description HP Essential 39.6 cm (15.6") Backpack case Black:
This is an auto-generated long summary of HP Essential 39.6 cm (15.6") Backpack case Black based on the first three specs of the first five spec groups.

HP Essential. Case type: Backpack case, Maximum screen size: 39.6 cm (15.6"). Weight: 560 g

Features
Compatibility
HP 250 G3 Notebook-PC HP Chromebook 14 G1 HP EliteBook 840 G1 HP EliteBook 850 G1 HP 255 G2 Notebook-PC HP EliteBook 840 G1 HP EliteBook 8530p HP EliteBook 8530w HP EliteBook 8470p HP EliteBook 2170p HP EliteBook 820 G1 HP EliteBook 850 G3 HP ProBook 430 G3 HP ProBook 640 G2 HP ProBook 5330m HP ProBook 4530s HP EliteBook 8560p HP ProBook 4530s HP ProBook 430 G3 HP ProBook 6555b HP ProBook 6555b HP EliteBook 840 G3 HP ProBook 4530s HP 630 HP ProBook 4530s HP Pro Tablet 608 G1 HP ElitePad 900 G1 HP EliteBook Revolve 810 G1 HP EliteBook 2760p HP Pro Tablet 608 G1
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack case
Product main colour *
Black
Features
Protection features
Dust resistant, Scratch resistant
Country of origin
China
HP segment
Business
Weight & dimensions
Weight
560 g
Package width
4190 mm
Package depth
3050 mm
Package height
950 mm
Package weight
600 g
Other features
Dimensions (WxDxH)
419.1 x 317.5 x 127 mm
Dimensions (W x D x H) (imperial)
419.1 x 127 x 317.5 mm (16.5 x 5 x 12.5")
Weight (imperial)
0.558 kg (1.23 lbs)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)