location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Monster DVI-D Monitor Cable DVI cable 2.44 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monster DVI-D Monitor Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H0E39AA
Category: DVI Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Monster DVI-D Monitor Cable DVI cable 2.44 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.44 m
  • - DVI-D
  • - DVI-D
  • - Black
Warranty: ManufacturerLifelong full replacement
Long product name HP Monster DVI-D Monitor Cable DVI cable 2.44 m Black :
The long product name of HP Monster DVI-D Monitor Cable DVI cable 2.44 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Monster DVI-D 8ft (2.4m) Monitor Cable
More>>>
HP Monster DVI-D Monitor Cable DVI cable 2.44 m Black:
The official description of HP Monster DVI-D Monitor Cable DVI cable 2.44 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Monster® High Speed DVI for more reliable connections.

• For HD cable and satellite boxes, HD projector, monitor, digital media player, desktop, notebook and more


• 24k gold contact connectors.


• Heavy-duty triple-layer shielding.

Short summary description HP Monster DVI-D Monitor Cable DVI cable 2.44 m Black:
This short summary of the HP Monster DVI-D Monitor Cable DVI cable 2.44 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Monster DVI-D Monitor Cable, 2.44 m, DVI-D, DVI-D, Black, Gold, Male/Female

Long summary description HP Monster DVI-D Monitor Cable DVI cable 2.44 m Black:
This is an auto-generated long summary of HP Monster DVI-D Monitor Cable DVI cable 2.44 m Black based on the first three specs of the first five spec groups.

HP Monster DVI-D Monitor Cable. Cable length: 2.44 m, Connector 1: DVI-D, Connector 2: DVI-D

Features
Cable length *
2.44 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Features
Product colour *
Black
Connector contacts plating *
Gold
Connector gender
Male/Female