location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6730b Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6730b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GW687AW#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:49:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 6730b Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8700 2.53 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 2 GB DDR2-SDRAM 800 MHz
  • - 320 GB DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Ethernet LAN Bluetooth
  • - Windows 7 Professional
Long product name HP 6730b Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional :
The long product name of HP 6730b Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo P8700 (2.53GHz, 3MB, 1066MHz), 15.4" WSXGA+ WVA (1680 x 1050), 2048M DDR2, 320GB SATA 7200 rpm, DVD+/–RW SuperMulti DL LightScribe, 802.11b/g, Bluetooth, FPR, Windows 7 Professional 32
More>>>
HP 6730b Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
The official description of HP 6730b Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tailored for business. This newly designed notebook works just as hard as you do and includes features such as the latest Intel® Core™2 Duo processors, HP Mobile Broadband, and enhanced security.

Features

- Featuring genuine Windows for a familiar and intuitive environment

- Desktop-like view with a smart new design. With a starting weight of only 2.69 kg and 33.6 mm thin, the HP Compaq 6730b is a remarkable study in form and composition proving that the union of style and substance endures.

- Operating System: Genuine Windows Vista® Business 32-bit, Genuine Windows Vista® Home Basic, Genuine Windows Vista® Business with downgrade to Windows XP Professional custom installed, FreeDOS

- Intel® Core™2 Duo processors. With an Intel® Core™2 Duo processor, experience new levels of system responsiveness when running multiple applications and smarter battery performance designed to help extend mobility.

- Enjoy wireless in more places. Whether you’re across the street or across the country, optional HP Mobile Broadband, Wi-Fi CERTIFIED™ WLAN and Bluetooth® technologies allow you to conveniently stay connected in more places.

- HP Universal Accessories. Combine your HP Business Notebook PC with a docking station, monitor stand, secondary battery, or any of our compatible accessories for increased productivity at your desk or while on the go.

Short summary description HP 6730b Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
This short summary of the HP 6730b Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6730b, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 320 GB

Long summary description HP 6730b Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional:
This is an auto-generated long summary of HP 6730b Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional based on the first three specs of the first five spec groups.

HP 6730b. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 2.7 kg

Design
Country of origin
China
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8700
Processor cores
2
Processor threads
2
Processor frequency *
2.53 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9.5
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Serial ports quantity
1
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGFE
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37006
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Weight & dimensions
Width
356 mm
Depth
266 mm
Height (front)
3.4 cm
Weight *
2.7 kg
Other features
LightScribe
Yes
Infrared data port
No
Graphics card family
Intel
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s