HP logo

HP 6710s Intel® Core™2 Duo T5470 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 FreeDOS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50467
Info modified on:
22 Jan 2025, 06:13:30
Short summary description HP 6710s Intel® Core™2 Duo T5470 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 FreeDOS:

HP 6710s, Intel® Core™2 Duo, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description HP 6710s Intel® Core™2 Duo T5470 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 FreeDOS:

HP 6710s. Processor family: Intel® Core™2 Duo, Processor model: T5470, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: FreeDOS. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.