HP Compaq 8510p Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WSXGA DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 1 GB, 120 GB
HP Compaq 8510p Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WSXGA DVD+/-RW DL WVST Bus Notebook PC. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Business. Weight: 2.8 kg