HP logo

HP Pavilion Media Center dv9580ed Entertainment Notebook PC TL-56 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600M Windows Vista Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28260
Info modified on:
02 Feb 2025, 22:55:29
Short summary description HP Pavilion Media Center dv9580ed Entertainment Notebook PC TL-56 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600M Windows Vista Home Premium:

HP Pavilion Media Center dv9580ed Entertainment Notebook PC, 1.8 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB, Windows Vista Home Premium

Long summary description HP Pavilion Media Center dv9580ed Entertainment Notebook PC TL-56 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8600M Windows Vista Home Premium:

HP Pavilion Media Center dv9580ed Entertainment Notebook PC. Processor model: TL-56, Processor frequency: 1.8 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600M. Operating system installed: Windows Vista Home Premium. Weight: 3.55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.