location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GN783AT monitor mount / stand Desk Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN783AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GN783AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585742714 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2011
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP GN783AT monitor mount / stand Desk Metallic :
The long product name of HP GN783AT monitor mount / stand Desk Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Integrated Work Center Stand
More>>>
HP GN783AT monitor mount / stand Desk Metallic:
The official description of HP GN783AT monitor mount / stand Desk Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP exclusive "all-in-one" product allows you to mount a 15-inch through 19-inch diagonal or 19-inch through 22-inch widescreen LCD monitors that comply with the VESA standard mounting pattern and an HP Compaq dc7800/dc7900 Ultra-Slim Desktop PC secure single stand convenience. Also compatible with most Thin Clients, units are sold separate.

What's in the box

Integrated Work Center Stand and PC mounting bracket, Integrated Work Center VGA video cable, HP Compaq dc7800 Ultra-slim Desktop cable cover (rear cover), Quick Release bracket (to attach to back of monitor)

Short summary description HP GN783AT monitor mount / stand Desk Metallic:
This short summary of the HP GN783AT monitor mount / stand Desk Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

HP GN783AT, Metallic

Long summary description HP GN783AT monitor mount / stand Desk Metallic:
This is an auto-generated long summary of HP GN783AT monitor mount / stand Desk Metallic based on the first three specs of the first five spec groups.

HP GN783AT. Product colour: Metallic

Mounting
Mounting type *
Desk
Design
Housing material
Metal
Product colour *
Metallic
Weight & dimensions
Weight
370 g
Other features
Compatibility
HP LCD HP Compaq dc7800/dc7900 Ultra-Slim Desktop PC
Screen size compatibility
22"
Dimensions (WxDxH)
160 x 132 x 16.5 mm