location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Integrated Work Center Stand monitor mount / stand 55.9 cm (22") Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Integrated Work Center Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GN783AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585288755 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 372093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:23:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2011
Product end of life date
Bullet Points HP Integrated Work Center Stand monitor mount / stand 55.9 cm (22") Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Minimum screen size: 43.2 cm (17") Maximum screen size: 55.9 cm (22")
  • - Number of displays supported: 1
  • - Mounting type: Desk
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Integrated Work Center Stand monitor mount / stand 55.9 cm (22") Desk :
The long product name of HP Integrated Work Center Stand monitor mount / stand 55.9 cm (22") Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Integrated Work Center Stand
More>>>
HP Integrated Work Center Stand monitor mount / stand 55.9 cm (22") Desk:
The official description of HP Integrated Work Center Stand monitor mount / stand 55.9 cm (22") Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Integrated Work Center Stand allows you to easily attach a 17- to 22-inch HP LCD monitor and an HP Compaq 8000, 8000f Elite or 6005 Pro Ultra-slim Desktop (USDT) PC or select* HP Thin Client on a single stand for the convenience of an "all-in-one" form factor.
Key features and benefits

- Integrates your HP Compaq 8000, 8000f Elite or 6005 Pro Ultra-slim Desktop PC or select* HP Thin Client and a 17- to 22-inch diagonal HP LCD monitor, allowing you to conveniently put the entire compact system configuration at your fingertips, saving valuable desktop space and making the most efficient use of space-constrained office environments
- Cable management solution keeps the PC and monitor cables together and hidden from view
- Industry-standard VESA mounting bracket accommodates most LCD monitors
- Vertical height adjustment allows the monitor to be adjusted for maximum user comfort
- Built-in HP Quick Release enables easy installation and removal of monitor

Short summary description HP Integrated Work Center Stand monitor mount / stand 55.9 cm (22") Desk:
This short summary of the HP Integrated Work Center Stand monitor mount / stand 55.9 cm (22") Desk data-sheet is auto-generated and uses the product title and the first six key specs.

HP Integrated Work Center Stand, 43.2 cm (17"), 55.9 cm (22")

Long summary description HP Integrated Work Center Stand monitor mount / stand 55.9 cm (22") Desk:
This is an auto-generated long summary of HP Integrated Work Center Stand monitor mount / stand 55.9 cm (22") Desk based on the first three specs of the first five spec groups.

HP Integrated Work Center Stand. Minimum screen size: 43.2 cm (17"), Maximum screen size: 55.9 cm (22")

Mounting
Minimum screen size *
43.2 cm (17")
Maximum screen size *
55.9 cm (22")
Mounting
Mounting type *
Desk
Number of displays supported *
1