location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w2207h
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM757AA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 416796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2008
Product end of life date
Bullet Points HP Pavilion w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LCD TFT
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 300 cd/m² 2000:1
  • - 65 W
Warranty: statement: Limited one-year part and repair labour(certain restrictions and exclusions apply)
Long product name HP Pavilion w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Silver :
The long product name of HP Pavilion w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP w2207h - A monitor with extreme resolution at 1680 x 1050 for bright, awesome graphic quality. Perfect for videos, photo editing or gaming on your PC.
More>>>
HP Pavilion w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Silver:
The official description of HP Pavilion w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Pavilion w2207h is a 22-inch wide-screen flat panel monitor with liquid crystal display (LCD) and thin-film transistor (TFT) screen.

Short summary description HP Pavilion w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Silver:
This short summary of the HP Pavilion w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion w2207h, 55.9 cm (22"), 1680 x 1050 pixels, LCD, LCD, 5 ms, Silver

Long summary description HP Pavilion w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Silver:
This is an auto-generated long summary of HP Pavilion w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Silver based on the first three specs of the first five spec groups.

HP Pavilion w2207h. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Silver

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Display technology *
LCD
Panel type *
TFT
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1680 x 1050 (WSXGA+)
Aspect ratio
16:10
Contrast ratio (typical) *
2000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Horizontal scan range
24 - 82 kHz
Vertical scan range
48 - 76 Hz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Number of speakers
2
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
Built-in USB hub *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Swivelling
Yes
Tilt adjustment
Yes
Power
Power consumption (typical) *
65 W
Power consumption (standby) *
2 W
AC input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
523 mm
Depth (with stand)
289 mm
Height (with stand)
481 mm
Weight (with stand)
9 kg
Width (without stand)
523 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 02:12:51
Uk has collected 5 expert reviews for HP Pavilion w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels LCD Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-05-19 02:12:47
Overall, if the HP w2207h finds its way into your home or office, youll most likely be happy with it. Just be prepared to buy a DVI adaptor.
Good Good image...
Bad Increased reflectivity from Brightview, no DVI adapter included, bezel prone to fingerprints The Final Word Overall, if the HP w2207h finds its way into your home or office, youll most likely be happy with it. Just be prepared to buy a DVI adaptor.
Bottom line Overall, if the HP w2207h finds its way into your home or office, youll most likely be happy with it. Just be prepared to buy a DVI adaptor.
80%
pcadvisor.co.uk
Updated:
2013-05-19 02:12:47
The 22in HP w2207h has all the features you could want in a good monitor. It comes through with great image quality, particularly with text, and it provides tilt, pivot, swivel and height adjustments. HP has incorporated its Brightview glare panel i...
Bottom line Overall, if the HP w2207h finds its way into your home or office, youll most likely be happy with it. Just be prepared to buy a DVI adaptor. Greg Adler Lowest online price: £N/A...
80%
techworld.com
Updated:
2013-05-19 02:12:48
The 22in HP w2207h has all the features you could want in a good monitor. It comes through with great image quality, particularly with text, and it provides tilt, pivot, swivel and height adjustments.HP has incorporated its Brightview glare panel in t...
Bottom line Overall, if the HP w2207h finds its way into your home or office, you'll most likely be happy with it. Just be prepared to buy a DVI adaptor...
0%
pcworld.com_techhive.com
Updated:
2013-05-19 02:12:48
This reasonably priced, full-featured LCD monitor has good physical adjustments and offers great image quality.
Good Great image quality, Easily navigable menu...
Bad No DVI adapter, Bezel absorbs fingerprints...
Bottom line This reasonably priced, full-featured LCD monitor has good physical adjustments and offers great image quality.
84%