location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion w2408h computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w2408h
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM712AA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2008
Product end of life date
Bullet Points HP Pavilion w2408h computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LCD TFT
  • - Full HD 1920 x 1200 pixels
  • - 5 ms 400 cd/m² 2000:1
  • - 130 W
Warranty: statement: Limited one-year part and repair labour(certain restrictions and exclusions apply)
Long product name HP Pavilion w2408h computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD Silver :
The long product name of HP Pavilion w2408h computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP w2408h - A world-class, stylish monitor boasting a fast response time, high contrast ratio, high resolution picture quality and ultimate flexibility.
More>>>
Short summary description HP Pavilion w2408h computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD Silver:
This short summary of the HP Pavilion w2408h computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion w2408h, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, 5 ms, Silver

Long summary description HP Pavilion w2408h computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD Silver:
This is an auto-generated long summary of HP Pavilion w2408h computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD Silver based on the first three specs of the first five spec groups.

HP Pavilion w2408h. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Response time: 5 ms. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Display technology *
LCD
Panel type *
TFT
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
2000:1
Contrast ratio (dynamic)
3000:1
Horizontal scan range
24 - 94 kHz
Vertical scan range
48 - 85 Hz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
Design
Product colour *
Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Ports & interfaces
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Tilt adjustment
Yes
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
2 W
Power consumption (max)
130 W
AC input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
586 mm
Depth (with stand)
289 mm
Height (with stand)
500 mm
Weight (with stand)
9.8 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:38:30
Uk has collected 22 expert reviews for HP Pavilion w2408h computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LCD Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-02-14 04:38:27
The chunky, fully featured 24in widescreen HP W2408H makes itself as future-proof as possible, incorporating an HDMI input alongside one analogue and four USB 2.0 ports. A contrast ratio of up to 3,000:1 impresses, as does the HP W2408Hs better-tha...
Bottom line The HP W2408H may be big, but its clever too, providing beautiful pictures and future-proof features. We want one. Gavin Stoker Lowest online price: £N/A...
100%
digitalversus.com
Updated:
2013-02-14 04:38:27
HP isn’t just a little proud of its w2408h. According to them, the screen is elegant, reactive, has a high contrast ratio and amazing colors. The elegance is indeed there and, even if the design is a question of taste, we cannot say that the w2408h d...
Good Intelligent base, Design, HDMI VGA, Numerous options in the OSD, Hub USB, light sensor...
Bad Colors and black level by default, The screen tested was noticeably darker in upper corners (a defect of our test model?), Energy use was twice as high as that of other TN 24s, Average reactivity, lower viewing angle darkens, No zero dead pixel policy...
60%
pocket-lint.com
Updated:
2013-02-14 04:38:29
As a monitor, which this is designed to be, it works very well...
Good Great picture, great size, adjustable...
Bad Built-in speaker terrible, minor audio interference...
Bottom line As a monitor, which this is designed to be, it works very well...
80%
Zdnet.com.au
Updated:
2013-02-14 04:38:29
The HP w2408h is a 24-inch monitor seemingly designed for use by graphics professional with its high 92 percent colour gamut and flexible viewing modes. But how does it perform? DesignThe HP features the ever-popular combination of a silver and piano-b...
Good Excellent colour, Great image quality, Portrait mode...
Bad Some minor design issues, Light leakage, Text quality...
Bottom line The HP w2408h is an excellent monitor thats suited to graphics or gaming, but it has its flaws and competitors offer more for your money.
78%
brighthub.com
Updated:
2013-02-14 04:38:23
The HP w2408h is one of the most cost effective monitors of 2008. But with such a fantastic price tag, can it deliver the same stunning visual performance as the 24" Dell UltraSharp or LG Flatron, and as such, can it break into the class of best moni...
Bottom line The HP w2408h is one of the most cost effective monitors of 2008. But with such a fantastic price tag, can it deliver the same stunning visual performance as the 24" Dell UltraSharp or LG Flatron, and as such, can it break into the class of best moni...
100%
avguide.com
Updated:
2013-02-14 04:38:25
HP’s latest 24-inch monitor, the W2408H, stands out from the crowd with a versatile stand that allows both height and swivel adjustments, and the monitor screen can be rotated 90 degrees to switch between landscape (widescreen) and portrait (tallscree...
Bottom line The HP’s overly vivid color palette will impress some and disappoint others. But, the set’s gray scale (white point) is actually fairly good, maintaining a mostly neutral color temperature from the darkest grays all the way up to peak white. The screen...
0%
techworld.com
Updated:
2013-02-14 04:38:27
The chunky, fully featured 24in widescreen HP W2408H makes itself as future-proof as possible, incorporating an HDMI input alongside one analogue and four USB 2.0 ports.A contrast ratio of up to 3,000:1 impresses, as does the HP W2408H's better-than-a...
Bottom line The HP W2408H may be big, but it's clever too, providing beautiful pictures and future-proof features. We want one...
0%
trustedreviews.com
Updated:
2013-02-14 04:38:29
The other day I sat down to give this monitor a thorough once over with some proper intensive technical testing - also known as Bioshock. Having played this fine game through on PC with a 22in monitor I was struck by how much more of an impact it made jus...
Bottom line HP's w2408h offers a wealth of attractive features, such as HDMI with HDCP, pivot, height adjustment, rotation, four USB ports and speakers. It may not break any records in the picture quality stakes but the image quality is still decent, and unless you'r...
80%
computershopper.com
Updated:
2013-02-14 04:38:29
Hewlett-Packards high-definition-ready w2408h 24-inch display has a glossy screen to enhance color perception and an amazing articulated arm that does things no ordinary pedestal could accomplish. At $499.99, its also a good deal for a m...
Good Fully articulated arm makes monitor adjustment a snap; simplified OSD controls; integrated speakers...
Bad Glossy panel is problematic under some lighting conditions; warranty only one year...
Bottom line The HP w2408 delivers great color rendition and image definition, and the monitor should fit most desks without a diet plan. Competing monitors will give you more inputs, but youll end up paying about a third more for the privilege...
80%