HP logo

HP Intel Xeon X5365 processor 3 GHz 8 MB L2

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62753
Info modified on:
17 Jul 2025, 16:37:03
End of life date:
19 Jul 2008
Short summary description HP Intel Xeon X5365 processor 3 GHz 8 MB L2:

HP Intel Xeon X5365, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 65 nm, X5365, 3 GHz, 64-bit

Long summary description HP Intel Xeon X5365 processor 3 GHz 8 MB L2:

HP Intel Xeon X5365. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server, Number of Processing Die Transistors: 582 M, Processing Die size: 286 mm². Weight: 2.04 kg, Processor package size: 37.5 mm. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.