HP logo

HP Compaq rp5700 Pentium E2160 512M/80G DVD+/-RW FreeDos Small Form Factor PC Intel® Itanium® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120159
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Compaq rp5700 Pentium E2160 512M/80G DVD+/-RW FreeDos Small Form Factor PC Intel® Itanium® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000:

HP Compaq rp5700 Pentium E2160 512M/80G DVD+/-RW FreeDos Small Form Factor PC, 1.8 GHz, Intel® Itanium®, 0.5 GB, 80 GB, DVD±RW, FreeDOS

Long summary description HP Compaq rp5700 Pentium E2160 512M/80G DVD+/-RW FreeDos Small Form Factor PC Intel® Itanium® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000:

HP Compaq rp5700 Pentium E2160 512M/80G DVD+/-RW FreeDos Small Form Factor PC. Processor frequency: 1.8 GHz, Processor family: Intel® Itanium®, Processor model: E2160. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: FreeDOS. Product type: PC. Weight: 8.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.