HP logo

HP Pavilion Media Center TV m8170.nl PC AMD Athlon 5600+ 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium Tower

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60628
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Media Center TV m8170.nl PC AMD Athlon 5600+ 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium Tower:

HP Pavilion Media Center TV m8170.nl PC, 2.8 GHz, AMD Athlon, 5600+, 2 GB, 500 GB, Windows Vista Home Premium

Long summary description HP Pavilion Media Center TV m8170.nl PC AMD Athlon 5600+ 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium Tower:

HP Pavilion Media Center TV m8170.nl PC. Processor frequency: 2.8 GHz, Processor family: AMD Athlon, Processor model: 5600+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 8600 GT. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 13.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.