location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PC2-6400 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 800 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC2-6400 512MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH738AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585172580 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2009
Product end of life date
Bullet Points HP PC2-6400 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 800 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 0.5 GB DDR2 800 MHz
  • - 1 x 0.5 GB
  • - ECC
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP PC2-6400 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 800 MHz ECC :
The long product name of HP PC2-6400 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 800 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC2-6400 512MB DDR2 800MHz, ECC
More>>>
HP PC2-6400 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 800 MHz ECC:
The official description of HP PC2-6400 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 800 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your Business PC performance with HP Memory. Upgrading your memory is a cost-effective way to boost your system performance without having to upgrade your processor.

Short summary description HP PC2-6400 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 800 MHz ECC:
This short summary of the HP PC2-6400 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 800 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

HP PC2-6400 512MB, 0.5 GB, 1 x 0.5 GB, DDR2, 800 MHz

Long summary description HP PC2-6400 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 800 MHz ECC:
This is an auto-generated long summary of HP PC2-6400 512MB memory module 0.5 GB 1 x 0.5 GB DDR2 800 MHz ECC based on the first three specs of the first five spec groups.

HP PC2-6400 512MB. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, ECC

Features
Internal memory *
0.5 GB
Memory layout (modules x size) *
1 x 0.5 GB
Internal memory type *
DDR2
Memory clock speed *
800 MHz
Component for *
PC/Server
Features
ECC *
Yes
Weight & dimensions
Width
171.4 mm
Depth
63.5 mm
Height
111 mm
Weight
31.2 g