Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH719AW#ABA-A1
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
Notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6550
This statistic is based on the 81206 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79357 free Open Icecat users .
Info modified on: 31 Mar 2017 13:40:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 3 year standard parts, labour and on-site limiteddepending on country (upgrades available), 1 year limitedon primary battery
Long product name HP Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC :
The short editorial description of HP Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC

This notebook is the absolute business professional. With industry-leading battery life, a choice of graphics, a full range of wireless and security solutions, and a starting weight of only 2.0 kg it sets a new standard for mobile productivity.
More>>>
HP Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC:
The official marketing text of HP Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC as supplied by the manufacturer

The HP Compaq 6910p Business Notebook PC sets a new standard for on-the-move productivity with industry-leading battery life and a starting weight of only 2.0 kg. With enhanced performance features, comprehensive security solutions and compatibility with a range of HP Universal Accessories, it’s the absolute business professional.

Short summary description HP Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC:
This short summary of the HP Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC

Long summary description HP Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC:
This is an auto-generated long summary of HP Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC based on the first three specs of the first five spec groups.

HP Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 04:40:49
Testseek has collected 20 expert reviews for HP Compaq 6910p Intel Core™2 Duo Processor T7500 1024M/80G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2014-08-22 04:40:49
HP Compaq's 6910p is an understated business model, but thanks to its 14.1in display it's compact and, at just 2.3kg, light enough to carry on a daily commute. It's tough enough to survive life on the road, too. We had to grapple with the display befor...
Bottom line HP's 6910p is the only laptop to rival Dell's Latitude D630, thanks to superb ergonomics and a fine specification...
83%
techadvisor.co.uk
Updated:
2014-08-22 04:40:49
The HP Compaq 6910p is a quality laptop we enjoyed testing. HP has positioned it as a business laptop, and it fills that role rather well. But if youve ever seen one of HPs lower-priced consumer entertainment laptops, you may wonder why HP cant b...
Bottom line While it would be nice to see HP get more creative by bringing some of its consumer innovations to its business lineup, as a business laptop the HP Compaq 6910p stacks up well with the Lenovo ThinkPads of the world and its other competitors in the spa...
70%
Zdnet.com.au
Updated:
2014-08-22 04:40:49
HPs latest business laptop, the thin-and-light Compaq 6910p, seems poised to woo corporate users away from their ThinkPads. It offers many of the same features as the Lenovo ThinkPad T61, including Intels latest Centrino Duo platform, enterprise-leve...
Good Sturdy construction, Strong components for the price, Choice of glossy or antiglare display, Integrated EVDO or HSDPA wireless, Trusted Platform Module and smartcard slot, Greatsounding speakers...
Bad Average performance, Somewhat heavy travel weight thanks to AC adaptor, Lacks an ExpressCard slot...
Bottom line Small businesses on tight budgets take note: The HP Compaq 6910p laptop offers enterprise-level features and decent performance at a price thats lower than the competition.
68%
zdnet.co.uk
Updated:
2014-08-22 04:40:49
The HP Compaq 6910p GC021ET is a well-designed notebook with excellent wireless connectivity, a high-quality 14.1in. wide-screen display and good security features. Despite its impressive specification, at 2kg its not too heavy for mobile professiona...
Good Integrated 3G connectivity, plus WiFi, Bluetooth and infrared, Highquality widescreen display, Fingerprint sensor and smartcard reader...
Bad Bluetooth and WiFi on/off controls are combined rather than separate...
Bottom line The HP Compaq 6910p GC021ET is a well-designed notebook with excellent wireless connectivity, a high-quality 14.1in. wide-screen display and good security features. Despite its impressive specification, at 2kg its not too heavy for mobile professiona...
79%
notebookcheck.nl
Updated:
2014-08-22 04:40:49
Met zijn handige 14.1 inch formaat en gewicht van 2.3 kg is de de HP Compaq 6910p een echt mobiel kantoor van de Amerikaanse notebook-fabrikant Hewlett-Packard. Speciale communicatiemogelijkheden voor zakelijke gebruikers zijn ruim aanwezig, zoals Blu...
88%
zdnet.fr
Updated:
2014-08-22 04:40:49
Solidement charpenté et doté d’un modem 3G+, le HP Compaq 6910p a été conçu pour les professionnels itinérants. Son poids et son gabarit sont compensés par une bonne autonomie, qui devient exceptionnelle (8 h) avec sa batterie haute capacité, en opt...
Good Autonomie, fabrication solide, ergonomie générale, lecteur HSDPA intégré, garantie de 3 ans sur machine et 1 an sur batterie principale...
Bad Pas de webcam, position du lecteur d’empreintes, mémoire vive pré-installée en version de base.
Bottom line Voici un ordinateur portable bien pensé, taillé pour une utilisation professionnelle intense et mobile. A part une webcam qui fait défaut, on ne peut pas reprocher grand chose à ce portable équipé de lecteur HSDPA intégré. Il aurait pu être plus léger...
77%
Pcwelt.de
Updated:
2014-08-22 04:40:49
Das leichte HP Compaq 6910p verspricht solide Business-Klasse für Profi-Anwender mit gehobenen Ansprüchen. Wir haben uns den 14-Zoll-Laptop genau angesehen. Verarbeitung: Das Gehäuse und der Displaydeckel des HP Compaq 6910p sind sehr stabil verarbei...
0%
notebookjournal.de
Updated:
2014-08-22 04:40:49
Ein Intel Core-2-Duo T7500 Prozessor mit einer Taktung von 2,2 GHz und 2 GByte Arbeitsspeicher machen dem 6910p Dampf unterm grauen Plastikdeckel. HP setzt bei seinen Office-Geräten auf Stabilität statt auf Aussehen. Wie auch das , das Notebookjournal...
Good Gute Verarbeitung, Starker Prozessor...
Bad Starker Prozessor, Hoher Energieverbrauch...
Bottom line Insgesamt konnte das HP 6910p die Tester von Notebookjournal überzeugen. Mit einem verbauten Intel Core-2-Duo T7500 mit 2,2 GHz, 2 GByte Arbeitsspeicher und einem Intel GMA X3100 Grafikchip bringt das Gerät die üblichen Office-Komponenten mit. Zu einem...
80%
magnus.de
Updated:
2014-08-22 04:40:49
Ein Aufschneider ist es nicht: Auf den ersten Blick wirkt das HP Compaq 6910P fast ein wenig unscheinbar. Auf den zweiten Blick erfreuen die solide Konstruktion und viele praktische Details den technisch vorgebildeten Betrachter. Zum unprätentiösen Auf...
79%
Chip.de
Updated:
2014-08-22 04:40:49
Als erstes Centrino Pro-Notebook in unserem Testcenter landet das HP Compaq 6910p auf Platz 1 unserer Bestenliste. Wir stellen Ihnen die Stärken und Schwächen vor.
90%
laptopz.com
Updated:
2014-08-22 04:40:49
The HP Compaq 6910p laptop is a specially laptop for business users, which is a perfect combination of performance, security, durability, and mobile broadband. Are you interested in it? Let us have a brief review of it:HP Compaq 6910p laptop specs:CPU:...
0%
notebookcheck.net
Updated:
2014-08-22 04:40:49
To summarize, the HP Compaq 6910p fulfils all requirements of a mobile office notebook. The robust case in typical HP business look provides a good base for daily use. The variety and number of interfaces, especially the docking port, allow a trouble-f...
Good Robust case, Docking port, Builtin broadband modem, TPM chip, smart card and fingerprint reader, Userfriendly input devices with clear layout, Touchpad and trackpoint, Matte, bright display with good illumination, Good office performance, Acceptable syste...
Bad Moderate viewing angles, Limited graphical performance, High surface temperatures at some parts...
Bottom line To summarize, the HP Compaq 6910p fulfils all requirements of a mobile office notebook. The robust case in typical HP business look provides a good base for daily use. The variety and number of interfaces, especially the docking port, allow a trouble-free...
88%
v3.co.uk
Updated:
2014-08-22 04:40:49
Hewlett-Packard uses the phrase ‘balanced mobility’ to describe the Compaq 6910p ­ a term which usually means that one or two compromises are needed to maximise portability. Despite this, we found the new notebook to be well equipped and able...
Good Good-quality display; integrated Wifi and Vodafone 3G wireless broadband connectivity...
Bad Graphics performance; price...
Bottom line A versatile offering with impressive connectivity...
60%
notebookreview.com
Updated:
2014-08-22 04:40:49
The 14.1" HP Compaq 6910p is one of the latest professional line portable business notebooks currently being offered by HP.
Good Solid build, light enough to easily carry, pleasing design though nothing flashy, Excellent wireless connectivity options, Great performance with Intel Santa Rosa platform, Reasonable price, Generous 3year warranty...
Bad Cant configure online to your precise liking, Plastic insert instead of a flap for PC card slot, Touch sensitive buttons are not very responsive, No good dedicated graphics options available to support DX10...
Bottom line The HP Compaq 6910p offers a nice blend of portability with performance at a reasonable price. The build quality is very good and the look is clean and stylish, but it wont win any awards. The build quality, 3-year warranty and excellent security feat...
0%
Laptopmag.com
Updated:
2014-08-22 04:40:49
The HP Compaq 6910p delivers just about everything that business users on the go are looking for: performance, security, durability, and mobile broadband. Compatibility with Centrino Pro allows IT managers to remotely manage the system and push out imp...
Good Excellent durability and security, Good performance, Instant access to e-mail and contacts, Centrino Pro management features...
Bad Slow EV-DO Rev. 0 mobile broadband, More expensive than competition...
70%
datormagazin.se
Updated:
2014-08-22 04:40:49
När det handlar om att ta fram bärbara företagsdatorer tvingas datortillverkarna ofta till en och annan kompromiss för att apparaterna verkligen ska bli portabla. Med Compaq 6910p har HP visat sig på styva linan och lyckats förvånansvärt väl med balans...
Good Bra bildskärm, integrerad Wi-Fi, 3G-adapter som tillval...
Bad Grafikprestanda, pris...
Bottom line Den som söker en stabil och portabel företagsdator med synnerligen goda anslutningsmöjligheter...
0%
smartson.se
Updated:
2014-08-22 04:40:49
Denna genomtänkta och välbyggda dator har kraftfull prestanda och det mesta man kan behöva i anslutningsväg.
0%
Show all
Customer service details
X