HP logo

HP Compaq 6710b Intel Core™2 Duo Processor T7300 1024M/80G 15.4" WXGA DVD/CD-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB HDD Intel® GMA X3100 Windows Vista Business

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48715
Info modified on:
22 Jan 2025, 04:51:08
End of life date:
30 Sept 2008
Short summary description HP Compaq 6710b Intel Core™2 Duo Processor T7300 1024M/80G 15.4" WXGA DVD/CD-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB HDD Intel® GMA X3100 Windows Vista Business:

HP Compaq 6710b Intel Core™2 Duo Processor T7300 1024M/80G 15.4" WXGA DVD/CD-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1 GB, 80 GB, Windows Vista Business

Long summary description HP Compaq 6710b Intel Core™2 Duo Processor T7300 1024M/80G 15.4" WXGA DVD/CD-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB HDD Intel® GMA X3100 Windows Vista Business:

HP Compaq 6710b Intel Core™2 Duo Processor T7300 1024M/80G 15.4" WXGA DVD/CD-RW DL WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.