HP logo

HP Compaq 6510b Intel Core™2 Duo Processor T7300 1024M/80G 14.1" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 35.8 cm (14.1") 1 GB 80 GB Intel® GMA X3100 Windows Vista Business

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73400
Info modified on:
22 Jan 2025, 05:34:22
End of life date:
31 Dec 2008
Short summary description HP Compaq 6510b Intel Core™2 Duo Processor T7300 1024M/80G 14.1" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 35.8 cm (14.1") 1 GB 80 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 6510b Intel Core™2 Duo Processor T7300 1024M/80G 14.1" WXGA DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description HP Compaq 6510b Intel Core™2 Duo Processor T7300 1024M/80G 14.1" WXGA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 35.8 cm (14.1") 1 GB 80 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 6510b Intel Core™2 Duo Processor T7300 1024M/80G 14.1" WXGA DVD+/-RW DL WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.