location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1TB, SATA, 3.0G, NCQ, 7200 rpm internal hard drive 1.02 TB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB, SATA, 3.0G, NCQ, 7200 rpm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GE262AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585085859 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 12:23:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2012
Product end of life date
Bullet Points HP 1TB, SATA, 3.0G, NCQ, 7200 rpm internal hard drive 1.02 TB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.02 TB 3.5" 7200 RPM Serial ATA II
  • - Server/workstation HDD
  • - 3 Gbit/s
  • - 630 g
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP 1TB, SATA, 3.0G, NCQ, 7200 rpm internal hard drive 1.02 TB 3.5" Serial ATA II :
The long product name of HP 1TB, SATA, 3.0G, NCQ, 7200 rpm internal hard drive 1.02 TB 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB, SATA, 3.0G, NCQ, 7200 rpm
More>>>
HP 1TB, SATA, 3.0G, NCQ, 7200 rpm internal hard drive 1.02 TB 3.5" Serial ATA II:
The official description of HP 1TB, SATA, 3.0G, NCQ, 7200 rpm internal hard drive 1.02 TB 3.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SATA 7200 rpm drives are our standard high bandwidth hard drive storage options; most workstation models are also available with high performance 10K rpm rotation speeds. Storage capabilities range up to a massive 1000 GB (1 TB).

- SATA Hard Drives use the SATA interface running at up to 3 Gb (Gigabit) per second. Actual sustained transfer rates are lower due to command protocol and SATA bus management overhead.
- Native Command Queuing allows the hard drive to have several write or read commands outstanding at the same time

Short summary description HP 1TB, SATA, 3.0G, NCQ, 7200 rpm internal hard drive 1.02 TB 3.5" Serial ATA II:
This short summary of the HP 1TB, SATA, 3.0G, NCQ, 7200 rpm internal hard drive 1.02 TB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1TB, SATA, 3.0G, NCQ, 7200 rpm, 1.02 TB, 7200 RPM, 3.5", Serial ATA II

Long summary description HP 1TB, SATA, 3.0G, NCQ, 7200 rpm internal hard drive 1.02 TB 3.5" Serial ATA II:
This is an auto-generated long summary of HP 1TB, SATA, 3.0G, NCQ, 7200 rpm internal hard drive 1.02 TB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

HP 1TB, SATA, 3.0G, NCQ, 7200 rpm. HDD capacity: 1.02 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA II

Features
HDD capacity *
1.02 TB
HDD speed *
7200 RPM
HDD size *
3.5"
Interface *
Serial ATA II
Type *
HDD
Component for *
Server/workstation
HDD interface transfer rate
3 Gbit/s
Native Command Queuing (NCQ)
Yes
Power
Operating voltage
5 / 12 V
Weight & dimensions
Width
101.7 mm
Height
25.4 mm
Weight & dimensions
Weight
630 g
Other features
Internal
Yes
Data transfer rate
3 Gbit/s
Size (imperial)
10.2 cm (4")
Windows operating systems supported
Yes
Compatible products
HP xw4600 Workstation HP xw6600 Workstation HP xw8600 Workstation HP xw9400 Workstation HP Z200 Small Form Factor Workstation HP Z200 Workstation HP Z210 Convertible Minitower Workstation HP Z210 Small Form Factor Workstation HP Z400 Workstation HP Z600 Workstation HP Z800 Workstation
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)