location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8888ELP RAID controller PCI Express x8 3 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8888ELP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GE258AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585085798 show
Category:
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID Controllers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2012
Product end of life date
Bullet Points HP 8888ELP RAID controller PCI Express x8 3 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supported storage drive interfaces: SAS, Serial ATA
  • - Host interface: PCI Express x8
  • - RAID levels: 0, 1, 5
  • - 3 Gbit/s
Warranty: 1 Year
Long product name HP 8888ELP RAID controller PCI Express x8 3 Gbit/s :
The long product name of HP 8888ELP RAID controller PCI Express x8 3 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI Express x8, 512 MB DDR2, 8xSAS
More>>>
HP 8888ELP RAID controller PCI Express x8 3 Gbit/s:
The official description of HP 8888ELP RAID controller PCI Express x8 3 Gbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LSI SAS 8888ELP eight-port, host bus adapter is a high bandwidth storage option, ideal for storage connectivity of SAS drives in high performance workstations.

Keeping electronic data online and available is essential to running a successful business. Making sure that data is protected - while remaining instantly accessible - requires faster, smarter solutions. The MegaRAID SAS 8888ELP, a second generation SAS RAID product from LSI, addresses these demands and boasts being the most powerful internal RAID solution we've offered to date. The MegaRAID SAS 8888ELP adapter features the LSI SAS1078 IC, a powerful I/O storage engine that transparently performs all the data protection, data checking, and restoration tasks. Flexibility best summarizes the features of the SAS 8888ELP. With selectable connectors, one card serves three deployment needs. Users can choose two connectors: two internal, two external or one each. System builders can attach up to 32 disks; choose high performance SAS disks or high capacity SATA drives - or a combination of
both - for greater system design flexibility. Finally, this adapter features a replaceable 512MB DDR II mini DIMM cache module. An investment in the 8888ELP brings piece of mind, with its unique ability to operate with both internal or external disk equipment.

The MegaRAID SAS 8888ELP is designed to excel in both high I/O transaction and high bandwidth processing. With an integrated 500MHz PowerPC and industry leading 667MHz write cache, and x8 PCI express, the 8888ELP delivers impressive performance numbers - over 1.5GB/s through-put - allowing streaming video or data backup applications run faster than ever with 1MB stripe configurations.

Short summary description HP 8888ELP RAID controller PCI Express x8 3 Gbit/s:
This short summary of the HP 8888ELP RAID controller PCI Express x8 3 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8888ELP, SAS, Serial ATA, PCI Express x8, 0, 1, 5, 3 Gbit/s, 512 MB, DDR2

Long summary description HP 8888ELP RAID controller PCI Express x8 3 Gbit/s:
This is an auto-generated long summary of HP 8888ELP RAID controller PCI Express x8 3 Gbit/s based on the first three specs of the first five spec groups.

HP 8888ELP. Supported storage drive interfaces: SAS, Serial ATA, Host interface: PCI Express x8. RAID levels: 0, 1, 5, Data transfer rate: 3 Gbit/s, Internal memory: 512 MB

Ports & interfaces
Supported storage drive interfaces *
SAS, Serial ATA
Host interface *
PCI Express x8
Internal mini-SAS ports
4
External mini-SAS ports
4
Performance
RAID levels *
0, 1, 5
Data transfer rate
3 Gbit/s
Internal memory
512 MB
Performance
Internal memory type
DDR2
Memory clock speed
667 MHz
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-45 - 105 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%