HP logo

HP Compaq dx2300 Business MT + 19" LCD Display Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21551
Info modified on:
18 Jan 2024, 17:35:20
Short summary description HP Compaq dx2300 Business MT + 19" LCD Display Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business PC:

HP Compaq dx2300 Business MT + 19" LCD Display, 3 GHz, Intel® Pentium® D, 1 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description HP Compaq dx2300 Business MT + 19" LCD Display Intel® Pentium® D 925 1 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business PC:

HP Compaq dx2300 Business MT + 19" LCD Display. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Power supply: 250 W. Product type: PC. Weight: 9.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.