location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx2250 AMD Athlon 64 X2 4000+ 1G/160G DVD+/-RW WVST Bus Microtower PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx2250 AMD Athlon 64 X2 4000+ 1G/160G DVD+/-RW WVST Bus Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GD988ET#ABS+GG458AT+PX976AT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Compaq dx2250 AMD Athlon 64 X2 4000+ 1G/160G DVD+/-RW WVST Bus Microtower PC:
This short summary of the HP Compaq dx2250 AMD Athlon 64 X2 4000+ 1G/160G DVD+/-RW WVST Bus Microtower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dx2250 AMD Athlon 64 X2 4000+ 1G/160G DVD+/-RW WVST Bus Microtower PC

Long summary description HP Compaq dx2250 AMD Athlon 64 X2 4000+ 1G/160G DVD+/-RW WVST Bus Microtower PC:
This is an auto-generated long summary of HP Compaq dx2250 AMD Athlon 64 X2 4000+ 1G/160G DVD+/-RW WVST Bus Microtower PC based on the first three specs of the first five spec groups.

HP Compaq dx2250 AMD Athlon 64 X2 4000+ 1G/160G DVD+/-RW WVST Bus Microtower PC

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 21:02:49
Uk has collected 3 expert reviews for HP Compaq dx2250 AMD Athlon 64 X2 4000+ 1G/160G DVD+/-RW WVST Bus Microtower PC and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 21:02:49
The HP Compaq dx2250 is the least-expensive PC in HPs Compaq business PC line. Although you can get a very inexpensive HP Compaq dx2250 if you skip the extras - the range starts at £240 inc VAT - even a judicious amount of optional equipment can su...
Bottom line The HP Compaq dx2250's price doesn't differ substantially from the HP dc5750's if you configure them similarly. So unless you're intent on buying a computer with few options, you'll do better with a PC from HP's 5000 series or 7000 series, which offer...
70%
apcmag.com
Updated:
2014-06-09 01:20:21
Adoption of Linux on the desktop for businesses is much trickier than the average Joe installing Ubuntu on his laptop. One of the major concerns for business operators is the support of the OS: not just the software, which has been offered by incumbent...
Good A serious Linux alternative...
Bad Limited to one model...
80%
pcworld.com_techhive.com
Updated:
2011-09-26 21:02:49
HP Compaq dx2250 This entry-level system lacks many of the desirable features found in other HP models, and doesnt cost substantially less. Recommend this story? Yes No Please Wait... The dx2250 is the least-expensive PC in HPs Compaq business PC lin...
Good Compact case, Good performance for an entrylevel PC...
Bad No toolless components, Basic, nofrills design...
Bottom line This entry-level system lacks many of the desirable features found in other HP models, and doesnt cost substantially less.
71%