HP logo

HP Compaq 8510w Intel Core™2 Duo Processor T7500 2048M/120G 15.4" WSXGA+WVA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB NVIDIA Quadro FX 570M Windows Vista Business

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57658
Info modified on:
23 Jan 2025, 18:42:22
Short summary description HP Compaq 8510w Intel Core™2 Duo Processor T7500 2048M/120G 15.4" WSXGA+WVA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB NVIDIA Quadro FX 570M Windows Vista Business:

HP Compaq 8510w Intel Core™2 Duo Processor T7500 2048M/120G 15.4" WSXGA+WVA DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 120 GB

Long summary description HP Compaq 8510w Intel Core™2 Duo Processor T7500 2048M/120G 15.4" WSXGA+WVA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB NVIDIA Quadro FX 570M Windows Vista Business:

HP Compaq 8510w Intel Core™2 Duo Processor T7500 2048M/120G 15.4" WSXGA+WVA DVD+/-RW DL WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA Quadro FX 570M. Operating system installed: Windows Vista Business. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.