HP logo

HP nx7300 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 FreeDOS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20210
Info modified on:
25 Jan 2025, 22:04:13
Short summary description HP nx7300 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 FreeDOS:

HP nx7300, Intel® Celeron® M, 1.86 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description HP nx7300 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 FreeDOS:

HP nx7300. Processor family: Intel® Celeron® M, Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: FreeDOS. Weight: 2.54 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.