HP logo

HP nx7300 Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 FreeDOS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29987
Info modified on:
22 Jan 2025, 05:05:04
Short summary description HP nx7300 Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 FreeDOS:

HP nx7300, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description HP nx7300 Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 FreeDOS:

HP nx7300. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: FreeDOS. Weight: 2.54 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.