HP logo

HP 16x DVD+-RW SATA 1st drive f/ xw9400 optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38103
Info modified on:
22 Apr 2018, 06:37:53
Short summary description HP 16x DVD+-RW SATA 1st drive f/ xw9400 optical disc drive Internal:

HP 16x DVD+-RW SATA 1st drive f/ xw9400, Serial ATA, 16x, 16x

Long summary description HP 16x DVD+-RW SATA 1st drive f/ xw9400 optical disc drive Internal:

HP 16x DVD+-RW SATA 1st drive f/ xw9400. Interface: Serial ATA. DVD+RW write speed: 16x, DVD-RW write speed: 16x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.