Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V193 18.5" HD Matt Black computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V193
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G9W86A8 show
Show alternative article codes used in the online market place
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16183
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 16 Feb 2018 15:50:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Protected by HP, including a 3-year standard limitedOptional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit /go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limitedprovided with your HP Product.
Long product name HP V193 18.5" HD Matt Black computer monitor :
The short editorial description of HP V193 18.5" HD Matt Black computer monitor

46.99 cm (18.5 ") , 1366 x 768, 5ms, 200cd/m2, VGA, 15W
More>>>
HP V193 18.5" HD Matt Black computer monitor:
The official marketing text of HP V193 18.5" HD Matt Black computer monitor as supplied by the manufacturer

Get quality presentation features at a price point that doesn’t break the bank with the HP V193 18.5-inch LED Backlit Monitor, a sleek, thin-profile monitor in a compact, space-saving screen size with an unbelievably low price point.

Features
Business-class presentation features.
Enjoy crisp, clear views of your documents and e-mail with 1366 x 768 resolution, 5M:1 dynamic contrast ratio, and 5 ms response time on an 18.5-inch diagonal screen.[1] Quickly and easily connect to your devices with a VGA input.

Affordable, stylish, and compact.
Make a good impression and leave plenty of room on the desk with a design that complements HP PCs and has a small footprint. The internal power supply also helps keep your workspace tidy.

Designed with the environment in mind.
Reduce power consumption and help lower your costs with an intelligent, energy-efficient design that is ENERGY STAR® qualified and EPEAT® Silver registered.[2] The display also includes mercury-free display backlights and arsenic-free display glass.

Footnotes
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] EPEAT® registered where applicable. EPEAT registration varies by country.
[3] Each accessory sold separately. Mounting hardware sold separately.
[4] HP Care Pack Services are sold separately. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply. See hp.com/go/cpc for details.

Short summary description HP V193 18.5" HD Matt Black computer monitor:
This short summary of the HP V193 18.5" HD Matt Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP V193, 47 cm (18.5"), 1366 x 768 pixels, LED, 5 ms, 200 cd/m², Black

Long summary description HP V193 18.5" HD Matt Black computer monitor:
This is an auto-generated long summary of HP V193 18.5" HD Matt Black computer monitor based on the first three specs of the first five spec groups.

HP V193. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display: LED, Display surface: Matt, Response time: 5 ms, Display brightness: 200 cd/m², Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Energy Star certified. Colour of product: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
47 cm (18.5")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
200 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Display *
The description of display that can includes display type, resolution, size etc.
LED
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
720 x 400,1280 x 800,1024 x 768 (XGA),1280 x 1024 (SXGA),1280 x 720 (HD 720),640 x 480 (VGA),800 x 600 (SVGA)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
90°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
65°
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
3D *
The device can be used with 3D technology.
No
Display surface
Matt
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
5000000:1
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
47 cm
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.3 x 0.3 mm
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
Supported video modes
The video modes that can be displayed by the device.
720p
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Thin Client
Thin client installed *
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
VESA mounting *
Yes
Ergonomics
On/off switch *
The button which is pressed to switch the device on or off.
Yes
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power LED
Yes
Stand-by LED
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.5 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
15 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50/60
Power consumption (max)
The maximum amount of power used by the device.
17 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
EPEAT compliance *
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Weight & dimensions
Width *
The measurement or extent of something from side to side.
441.4 mm
Depth *
The distance from the front to the back of something.
45.4 mm
Height *
The measurement of the product from head to foot or from base to top.
277.7 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Width (with stand)
441.4 mm
Depth (with stand)
189 mm
Height (with stand)
338.6 mm
Packaging content
Cables included
AC, VGA
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
X