location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Slim Topload
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8Y15AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182913116 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Apr 2016
Product end of life date
Bullet Points HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39.6 cm (15.6") Grey
  • - Shoulder strap
  • - 470 g
Warranty: 1 year limited
Long product name HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey :
The long product name of HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 15.6 Slim Topload
More>>>
HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey:
The official description of HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multiple pockets provide convenient access to your notebook, tablet, files, and accessories. Travel with confidence that the full-length padding adds protection against daily bumps and scuffs, and the smoked gray exterior and black accents present a stylish simplicity.

Features

- The uncluttered design includes hidden pocket openings, the HP logo woven into an asymmetrical seam line, and a smoked gray exterior complemented by black accents.
- With full-length internal padding cushioning your notebook against everyday bumps and scratches, while the durable polyester material provides resistance to spills and weather.
- Quick access to outer pocket with hook-and-loop closure, and a separate zipper pocket concealing areas for a tablet, phone, business cards and accessories.
- Fits platforms up to 39.6 cm (15.6") diagonal screen size

Short summary description HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey:
This short summary of the HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15.6 Slim Topload, Messenger case, 39.6 cm (15.6"), Shoulder strap, 470 g

Long summary description HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey:
This is an auto-generated long summary of HP 15.6 Slim Topload 39.6 cm (15.6") Messenger case Grey based on the first three specs of the first five spec groups.

HP 15.6 Slim Topload. Case type: Messenger case, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 470 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Messenger case
Product main colour *
Grey
Shoulder strap
Yes
Features
Country of origin
China
Weight & dimensions
Width
387 mm
Depth
267 mm
Height
29 mm
Weight
470 g
Country Distributor
United Kingdom 1 distributor(s)