Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 450 G1 Notebook Black, Grey 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450 G1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G6V60ES
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6854
This statistic is based on the 93362 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91264 free Open Icecat users.
Info modified on: 12 Sep 2020 08:42:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP ProBook 450 G1 Notebook Black, Grey 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 :
The short editorial description of HP ProBook 450 G1 Notebook Black, Grey 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8

Intel Core i3-4005U (3M Cache, 1.70 GHz), Intel HM87, 4 GB DDR3L SDRAM 1600 MHz, 500 GB SATA HDD (5400 rpm), 15.6" HD (1366 x 768) LED, Intel HD Graphics 4400, HD Webcam, Gigabit Ethernet, WLAN, Bluetooth 4.0, Windows 8 64-bit
More>>>
HP ProBook 450 G1 Notebook Black, Grey 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8:
The official marketing text of HP ProBook 450 G1 Notebook Black, Grey 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 as supplied by the manufacturer

Get in touch with your productive side. Tap and scroll your way through the workday with an optional intuitive touch screen that helps you work so much smarter. Count on durability inside and out – from built-in security to the spill-resistant keyboard – and a thin, light design that’s packed with style.

Powerful productivity.

Take charge of your workday with the latest technologies like ac band WLAN, optional touch, and 4th generation Intel® Core™ processors.

Be more hands-on with an optional 10-point touch screen that’s shatter, scratch, reflection and smudge resistant. It truly makes the most of Windows 8. All your work should feel this easy.

An optional 500 GB hybrid hard drive offers the storage capacity of a traditional hard drive and the responsiveness of a hybrid hard drive.

Don’t let the office tie you down. Work in more places with high-speed wireless connectivity, with optional 4G LTE and HSPA , WWAN, ac band WLAN and Bluetooth® 4.0.

You have to be quick. The speed of the latest 4th generation Intel® Core ™ i3/i5/i7 processors help you work faster.

It’s all about connections.

Easily share your internet connection with up to five devices with HP Wireless Hotspot. Help colleagues get online and improve productivity. Print from your PC, smartphone, or tablet from virtually anywhere with HP ePrint.

Make the most of virtual conferencing. DTS Sound and an HD webcam bring work to life through rich sound and video. You’re ready for web chats and conferences with Skype™ pre-configured on your HP ProBook. It’s almost as good as being there.

Built to perform.

The power and performance of the HP ProBook is matched by the solid design and elegant finishes. Get the technology you trust from HP, with cutting-edge style that looks and feels the way you want.

Tackle your workload with technology that’s built strong, from the core up. This HP ProBook is made with a tough aluminum reinforced chassis for lightness and durability.

Help protect sensitive electronics and key components from minor spills with a thin layer of Mylar film in the spill-resistant keyboard.

HP ProBooks undergo challenging tests so you don’t have to. During the HP Total Test Process, PCs experience 115,000 hours of performance trials to ensure they can withstand rigorous work environments.

Protect your work.

Stay one step ahead of hacks and attacks. Built-in security safeguards your HP ProBook against viruses, detects possible corruption, and alerts you to unauthorized changes.

HP Client Security software suite helps you encrypt your hard drive, permanently delete unwanted or discarded data, restrict unauthorized access, and more.

Stay up and running. HP BIOS Protection offers enhanced protection against virus attacks and other security threats, and is designed to help prevent data loss and reduce downtime.

No more remembering passwords. HP Password Manager lets you quickly log in to various online accounts. Simply log on to Windows and web sites, via HP Password Manager, using an optional fingerprint reader.

Bumps happen. HP 3D DriveGuard helps protect your data when you’re on the go by sensing sudden movement and protecting the hard drive.

Short summary description HP ProBook 450 G1 Notebook Black, Grey 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8:
This short summary of the HP ProBook 450 G1 Notebook Black, Grey 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 450 G1, 4th gen Intel® Core™ i3, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 450 G1 Notebook Black, Grey 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8:
This is an auto-generated long summary of HP ProBook 450 G1 Notebook Black, Grey 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 based on the first three specs of the first five spec groups.

HP ProBook 450 G1. Product type: Notebook, Form factor: Clamshell. Processor family: 4th gen Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product colour: Black, Grey

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Virtualization Technology (Intel® VT)
Intel® Virtualization Technology (Intel® VT)

Simplify Virtualization and Reduce Overheads
Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
The sub-category of the product.
Notebook
Product colour *
The colour e.g. red, blue, green, black, white.
Black, Grey
Form factor *
The shape or design of the product.
Clamshell
Country of origin
Country where the device is made.
China
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i3-4005U
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.7 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i3
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1168
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® HM87
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
2.0
PCI Express configurations
4x1,1x4
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
HDD size
The amount of data that the hard drive can store.
2.5"
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS), MSXC, SD, SDHC, SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4400
On-board graphics adapter base frequency
200 MHz
On-board graphics adapter dynamic frequency (max)
950 MHz
Maximum on-board graphics adapter memory
2 GB
On-board graphics adapter DirectX version
12
On-board graphics adapter ID
0xA16
Audio
Audio system
System used to play music or speech.
DTS Sound+
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
HDMI version
1.4a
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Total number of SATA connectors
2
Number of SATA III connectors
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Rapid Start Technology
Get Up and Running in Seconds Stop waiting for your PC to wake up, and get a computing experience that is instantly on and ready to go with Intel® Rapid Start Technology. This technology saves a snapshot of your activity on the SSD, preparing the system with previously saved active memory pages so that you can resume your work, Internet activity, or paused movie right where you left off.
No
Intel® Smart Response Technology
Fast Access to Frequently Used Applications Intel® Smart Response Technology enables a high-performance, cost-effective storage solution using either a dual solid-state and hard drive or a solid state hybrid drive (SSHD). By recognizing which data and applications are used most, Intel Smart Response Technology boosts hard drive performance so that you can create, work, and play faster than ever.
No
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Small Business Advantage (Intel® SBA)
Solutions to Help You Focus on Your Small Business Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.
No
Intel® Matrix Storage Technology (Intel® MST)
New Levels of Hard Disk Drive Performance and Reliability With Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.
No
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
Yes
Intel® Active Management Technology (Intel® AMT)
Remotely and Automatically Increase Efficiency and Effectiveness Using integrated platform capabilities and third-party management applications, Intel® Active Management Technology (Intel® AMT) allows IT or managed service providers to remotely monitor networked assets. Even when powered off, devices can be diagnosed and repaired with built-in manageability, receive software and virus updates, or store data for off-hours retrieval, lowering IT support costs.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75105
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity (Watt-hours) *
47 Wh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
9.25 h
Power
AC adapter power
90 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
375 mm
Depth *
The distance from the front to the back of something.
256 mm
Height (front)
The height of the frontside of the product.
2.28 cm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.26 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-x
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 06:30:28
Uk has collected 15 expert reviews for HP ProBook 450 G1 Notebook Black, Gray 39.6 cm (15.6") 1366 x 768 pixels 4th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 06:30:28
Nl heeft 15 proffesionele recensies verzameld voor HP ProBook 450 G1 Notebook Zwart, Grijs 39,6 cm (15.6") 1366 x 768 Pixels Vierde generatie Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 06:30:28
Fr a recueilli 15 avis d’experts pour HP ProBook 450 G1 Ordinateur portable Noir, Gris 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i3 de 4e génération 4 Go DDR3L-SDRAM 500 Go Disque dur Windows 8 et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 06:30:28
De hat 15 Expertenmeinungen über HP ProBook 450 G1 Notebook Schwarz, Grau 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i3 der vierten Generation 4 GB DDR3L-SDRAM 500 GB Festplatte Windows 8 eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 06:30:28
Testseek ha raccolto 15 recensioni da parte di esperti per HP ProBook 450 G1 Computer portatile Nero, Grigio 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i3 di quarta generazione 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 06:30:28
Es ha coleccionado 15 opiniones de expertos para HP ProBook 450 G1 Portátil Negro, Gris 39,6 cm (15.6") 1366 x 768 Pixeles 4ª generación de procesadores Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 8 y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 06:30:29
Dk har samlet 15 ekspertanmeldelser for HP ProBook 450 G1 Notebook Sort, Grå 39,6 cm (15.6") 1366 x 768 pixel 4th gen Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 06:30:28
Testseek получил 15 экспертных оценок для HP ProBook 450 G1 Ноутбук Черный, Серый 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Core™ i3 4-го поколения 4 GB DDR3L-SDRAM 500 GB Жесткий диск Windows 8, средний экспертный рейтинг составляет 75 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
75%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 06:30:28
Se har samlat in 15 experttester för HP ProBook 450 G1 Bärbar dator Svart, Grå 39,6 cm (15.6") 1366 x 768 pixlar 4:e generationens Intel® Core™ i3 4 GB DDR3L-SDRAM 500 GB HDD Windows 8 och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
hardware.info
Updated:
2014-10-15 06:30:27
Voor het grootste deel is de ontwikkeling van computers een evolutie, van geleidelijke verandering. Ondertussen gaat die ontwikkeling wél heel erg snel, waardoor er bijna ongemerkt best veel verandert. De veranderingen zie je pas wanneer je daadwerkelij...
Bottom line Het is best interessant om eens een wat oudere laptop met een nieuwer model te vergelijken. Op bijna alle vlakken weet de nieuwe ProBook 450 G1 de oude HP Compaq 6730s flink te verslaan, op veel aspecten is hij zelfs dubbel zo snel. Daarnaast is hij lic...
0%
notebookcheck.com
Updated:
2014-10-15 06:30:28
Haswell-Update. Die Kombination aus rechenstarkem Core i7-Vierkernprozessor, mattem Display und Windows 7/8 Professional verrät schon, dass das Probook 450 G1 ein Arbeitsgerät sein will. Dabei zielt HP auf berufliche und private Nutzer. Allerdings verlang...
Good Sehr gute Anwendungsleistung, Gute AkkuLaufzeiten, Zwei WindowsBetriebssystem, Gute Eingabegeräte, Einfache Wartungsmöglichkeiten, Matter Bildschirm...
Bad Nur zwölf Monate Garantie, Kontrastarmer, durchschnittlich heller Bildschirm...
Bottom line Das HP Probook 450 G1 E9Y58EA bietet viel Anwendungsleistung und arbeitet trotzdem weitgehend leise. Auch die Akku-Laufzeiten fallen sehr ordentlich aus. Zudem hat HP dem Probook gute Eingabegeräte verpasst. Darüber hinaus gefällt uns der werkzeuglose Zu...
77%
Chip.de
Updated:
2014-10-15 06:30:28
Das HP ProBook 450 G1 (E9Y55EA) ist ein Business-Notebook, das nicht nur fürs Office taugt, sondern auch für die meisten Privatanwender – solange sie nicht spielen wollen. Im Test zeigt das HP Allrounder-Eigenschaften und eine grundsolide Verarbeitung ink...
Good Hochwertiges Gehäuse, Sehr gute Tastatur...
Bad Mäßiges Display...
Bottom line Das HP ProBook 450 G1 (E9Y55EA) ist ein Business-Notebook, das nicht nur fürs Office taugt, sondern auch für die meisten Privatanwender – solange sie nicht spielen wollen. Im Test zeigt das HP Allrounder-Eigenschaften und eine grundsolide Verarbeitung in...
69%
notebookcheck-ru.com
Updated:
2014-10-15 06:30:28
Больше ядер. От большинства прочих представителей братии 'бизнес-ноутбуков' ProBook 450 G1 отличается быстрым четырёхъядерным процессором. Правда, и стоит этот ноутбук немало, почти 40 тысяч рублей. Постараемся выяснить, заслужит ли такая покупка звание у...
Good Хорошая производительность, Продолжительная работа от батареи, Windows 7 и Windows 8, Удобная клавиатура с тачпадом, Матовый экран...
Bad Посредственная контрастность и цветопередача штатного экрана...
Bottom line 450 G1 относится к числу мощных рабочих ноутбуков.Он оснащается неплохой клавиатурой и экраном приемлемого качества. Никаких серьезных недостатков на фоне конкурентов мы не выявили (как, впрочем, и серьезных достоинств). В качестве офисного устройства 45...
77%
ichip.ru
Updated:
2017-10-08 01:51:51
Около половины участвующих в тесте ноутбуков (модели от HP, Acer и ASUS) разработаны специально для деловых людей. Термин «бизнес-ноутбук» означает, что функциональность и оснащение устройства превалируют над его внешним видом, а мощная техническая начинк...
0%
notik.ru
Updated:
2018-04-24 17:04:56
Подпишитесь на обзоры и новости от НОТИК:Предположим, вам требуются рабочие ноутбуки для офиса - универсальные, не слишком дорогие, с минимумом наворотов, надежные и неброские, одним словом, типичные рабочие станции. Что же сейчас есть на рынке ноутбуков...
0%
notebookcheck.net
Updated:
2014-10-15 06:30:27
HP offers a range of 15.6 inch office laptop for both private and professional use within its Probook 450 lineup. We have tested two other members of the series in form of the Probook 450 G0 H0V92EA ( Core i3 3120M , HD Graphics 4000 ), and HP Probook 455...
Good Very good application performance, Decent battery runtimes, Two Windows operating systems, Good input devices, Easy maintenance, Matte screen...
Bad Twelve month warranty only, Low-contrast, averagely bright screen...
Bottom line Lenovo's ThinkPad Edge E540 stands out with its very good input devices, and its price is also quite reasonable. The 20C60043GE model features a Core i5-4200M processor, and costs approximately 520 Euros (~$714) - but does not include a Windows operating...
80%
ifeng.com
Updated:
2016-10-22 02:08:11
目前商务笔记本主要朝着两个方向发展,其一为针对移动商务用户推出的小尺寸高便携机型,如12、13英寸商用超极本,价格也会略贵一些;另一类则是针对普通大众推出的日常办公机种,它们在便携性方面虽然打了不少折扣,但性能更好,价格也更便宜。今天笔者为大家带来的惠普ProBook 450正属于后者,它配有一块15.6英寸大屏,内置标压i5双核处理器以及AMD高性能独显,价格却仅为四千余,如果你不经常出差,又不喜欢小屏幕的拮据,那么它会是你的一个好选择。>>惠普ProBook 450 G1新蛋商城报价4488元<<●...
0%
pcpop.com
Updated:
2016-10-22 02:08:11
泡泡网 笔记本 频道1月23日 目前商务 笔记本 主要朝着两个方向发展,其一为针对移动商务用户推出的小尺寸高便携机型,如12、13英寸商用 超极本 ,价格也会略贵一些;另一类则是针对普通大众推出的日常办公机种,它们在便携性方面虽然打了不少折扣,但性能更好,价格也更便宜。今天笔者为大家带来的惠普ProBook 450正属于后者,它配有一块15.6英寸大屏,内置标压i5双核 处理器 以及 AMD 高性能独显,价格却仅为四千余,如果你不经常出差,又不喜欢小屏幕的拮据,那么它会是你的一个好选择。>> 惠普ProB...
Bottom line 作为商务办公本,惠普ProBook 450 G1大胆地采用了15.6英寸的屏幕尺寸,35.5毫米的厚度以及近3千克的旅行重量注定它不是一台便携的本本,但大屏幕确实带来了非常舒适的办公体验,近乎完美的散热表现也没有辜负它宽大的机身。类肤材质顶盖的使用令惠普ProBook 450 G1拥有非常好的观感和触感,同时也带来了强烈的商务气息。整机最遗憾的地方在于它没有配备固态硬盘,打开后盖后发现主板也没有预留mSATA接口,不过它拥有两个内存插槽,可以很轻松地进行内存升级。目前这台机器还没有大范围铺货,新蛋商城的...
0%
pconline.com.cn
Updated:
2016-10-22 02:08:11
随着4G移动时代到来,曾经瞬息万变的商务市场会更加变化莫测,笔记本作为移动用户必备的商用设备,必须要满足各种不确定的商务需求。在去年底,惠普推出多款具有“IT新形态”的商用 笔记本产品 ,主旨是为了满足当前多变化的工作方式与工作形态,曾经单一追求轻薄的商用产品已不能满足如今的需求, 商用笔记本 产品正面临巨大的变革!惠普 ProBook 450 G1(F0W55PA) 图片 系列 评测 论坛 报价 网购实价本次来到PConline评测室的就是上面提到的,具备IT新形态的惠普全新一代ProBook系列Pr...
Bottom line 通过上面的介绍,相信大家对于惠普ProBook 450 G1笔记本外观及性能都有所了解了,可以说是卓越性能与坚固设计的融合体。其实对于商务笔记本来说,随机配套软件及服务也是非常重要的,这才是体现一款产品精髓的所在,当然惠普ProBook 450 G1并未令我们失望,其开发了多款惠普ProBook专属软件:HP Client Security软件套件用于加密硬盘,保护你的数据;HP BIOS Protection技术用于保护你的BIOS,让你的惠普ProBook 450 G1始终保持正常运行;HP Pass...
0%
yesky.com
Updated:
2017-03-05 01:26:06
1 2 3 下一页 阅读全文 ( 作者:路人甲 责任编辑:郭伟亮) 天极新媒体 最酷科技资讯 扫码赢大奖 评论 * 网友发言均非本站立场,本站不在评论栏推荐任何网店、经销商,谨防上当受骗! 网上商城 商品/规格/促销 价格 相关文章 一袭魅力白衣 东芝Satellite L40-A解析 移动生活 多姿多彩 宏碁二合一产品大盘点 【京东】镜面外观高端洋气 宏碁S7报10999元 【京东】简约现代磨砂质感 宏碁V3报5999元 刀锋薄锐 土豪金盖 宏碁 S3-391...
0%
yesky.com
Updated:
2017-03-06 01:24:16
移动互联时代到来,对于传统PC领域造成了很大的冲击。全球消费类PC销量持续下滑,以至于众多PC厂商开始侧重 商务 领域。并且根据Gartner数据显示,一些表现较好的PC厂商在相对稳定的商业市场已经开始反弹。 惠普 电脑 在商务领域一直有着很好的表现。就在今年10月底召开的2013惠普商务IT新型态之商务 笔记本 秋季新品发布会中,惠普发布了商务移动互联特性的全新一代EliteBook系列及ProBook系列商务笔记本。我们都知道EliteBook系列是针对高端用户市场,而ProBook系列则瞄准的是中小...
Bottom line (作者路人甲责任编辑郭伟亮)天极新媒体 最酷科技资讯扫码赢大奖评论* 网友发言均非本站立场,本站不在评论栏推荐任何网店、经销商,谨防上当受骗!网上商城商品促销价格相关文章爸爸去哪儿 宏碁Aspire V系列展露头角年底抄底!最强性价比华硕商务笔记本Pro45【京东】价格再次新低 宏碁E1-471售3399元宏碁公司获“台湾企业永续奖”三大重要奖项技术加点艺术 索尼Fit multi-flip™ PC评测索尼Fit multi-flip™ PC 新形态 新标准猜你喜欢点燃游戏的速度与激情 雷神911 Tar...
0%
hangtot.com
Updated:
2016-12-14 19:38:58
HP ProBook 450 G1 có thiết kế mang nhiều đặc trưng của dòng máy Probook 450, tuy nhiên nó vẫn mang những đặc điểm riêng biệt bởi những đường cong hài hòa, uyển chuyển hơn so với các phiên bản cũ làm tôn thêm thiết kế tinh tế và thể hiện sự chăm chút khéo...
Good Cấu hình mạnh mẽ, bàn phím và touthpad tốt, tốc độ truy suất dữ liệu nhanh chóng, hiệu suất cao...
Bad Kiểu dáng không mấy linh hoạt...
70%
pcworld.com.vn
Updated:
2016-12-14 19:38:58
Không chỉ trang bị cấu hình mạnh, Probook 450 G1 còn có thời gian dùng pin khá tốt, ổ cứng lai SSHD có tốc độ truy xuất nhanh hơn đồng thời dung lượng lưu trữ không kém HDD truyền thống...
0%
websosanh.vn
Updated:
2020-07-06 05:26:44
Về cơ bản, các laptop thuộc Probook 450 có thiết kế và chất lượng lắp ráp giống nhau, chúng chỉ khác ở cấu hình phần cứng.Các laptop được dùng để đối chiếu, so sánh trong bài là Lenovo ThinkPad Edge E450 (Core i3-4000M, HD Graphics 4600) và Acer TravelMat...
Bottom line HP ProBook 450 G1 E9Y58EA cung cấp hiệu suất ứng dụng cao và hoạt động êm ái. Thời lượng pin của nó cũng rất tốt. HP cũng trang bị các thiết bị nhập dữ liệu khá tốt cho ProBook. Ngoài ra, tính tiện lợi của vỏ bảo trì là một điểm cộng cho máy. Tuy nhiên, H...
0%
Country Distributor
United Kingdom 1 distributor(s)