location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M227fdw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP M227fdw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3Q75AR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780434390 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 00:41:21
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro MFP M227fdw
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 1200 x 1200 dpi
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro MFP M227fdw :
The long product name of HP LaserJet Pro MFP M227fdw. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro MFP M227fdw
More>>>
HP LaserJet Pro MFP M227fdw:
The official description of HP LaserJet Pro MFP M227fdw as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more pages, performance, and protection[1] from an HP LaserJet Pro MFP powered by JetIntelligence Toner cartridges. Set a faster pace for your business: print two-sided documents, plus scan, copy, fax, and manage to help maximise efficiency.

Short summary description HP LaserJet Pro MFP M227fdw:
This short summary of the HP LaserJet Pro MFP M227fdw data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M227fdw, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description HP LaserJet Pro MFP M227fdw:
This is an auto-generated long summary of HP LaserJet Pro MFP M227fdw based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M227fdw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Duplex functions: Print, Copy. Maximum ISO A-series paper size: A4. Direct printing

Fast speeds, low energy use

Print, scan, copy, and fax with a compact multifunction laser printer that fits into tight workspaces.
Print at the pace of business with fast two-sided printing – first pages are ready in as fast as 7 seconds.[2]
Help save energy with HP Auto-On/Auto-Off Technology.[3]
Tackle tasks and scan to email, USB, and network folders from the 6.9 cm colour touchscreen.[4]

Mobile printing made simple

Get simple setup, and print and scan from your phone, with the HP Smart app.[5]
Easily print from a variety of smartphones and tablets.[6]
Print from your mobile device with Wi-Fi Direct® and NFC touch-to-print technology – no network needed.[7,8]
Send jobs from your smartphone, tablet, or PC to any company printer, using Google Cloud Print™ 2.0.[9]

Strong HP security

This printer helps detect, stop, and give notifications of security breaches.
This printer includes write-protected memory that helps prevent malware intrusion.
Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.[10]

HP quality – print after print

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Don’t be fooled by cartridges that mimic Original HP. Help ensure you’re getting the quality you paid for.
Print over 2x more pages than standard cartridges, using optional Original HP high-yield toner cartridges.[11]
Get more pages than ever before,[1] and track remaining pages to help ensure you get what you paid for.[12]

Print, scan, copy, and fax with one compact device

Compact design lets this printer fit into small spaces

Fast two-sided printing and first page print time from ready mode

Allows you to print on both sides of the page, cutting your paper use by up to 50%

HP Auto-On/Auto-Off Technology

Only the power you need

Scan to email, USB, and network folders from 6.9 cm (2.7-inch) touchscreen

Save time by sending scanned documents or photos directly from your printer to email recipients

HP ePrint, touch-to-print, and Wi-Fi Direct® printing

Unleash your printing

HP Web Jetadmin

Take the guesswork out of fleet management

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Print margin top (min)
4 mm
Print margin bottom (min)
4 mm
Print margin left (min)
4 mm
Print margin right (min)
4 mm
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Duplex copy speed (black, US Letter)
18 ppm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Maximum scan area
215.9 x 297 mm
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, RAW, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
Colour faxing
Features
Recommended duty cycle
250 - 2500 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Print, Copy
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5c, PCL 6, URF, PWG, PCLmS, PDF
Printer fonts
Scalable, TrueType
Replacement cartridges
HP 30A Original Black LaserJet Toner Cartridge CF230A (1,600 pages); HP 30X Original Black LaserJet Toner Cartridge CF230X (3,500 pages); HP 32A Original LaserJet Imaging Drum CF232A (23,000 pages)
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
260 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
10 sheets
Paper tray 2 input capacity
250 sheets
Maximum number of input trays
2
Maximum input capacity
260 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
206 x 348 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper handling
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
52 dB
Design
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (average operating)
475 W
Power consumption (PowerSave)
0.8 W
Power consumption (printing)
475 W
Power consumption (scanning)
1 W
Power consumption (ready)
4.5 W
Power consumption (sleep)
1 W
Power consumption (off)
0.8 W
Energy Star Typical Electricity Consumption (TEC)
0.926 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC)
190780434390
System requirements
Windows operating systems supported
Windows 7 x64, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Yes
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 32.5 °C
Certificates
Certification
CISPR 22:2008/EN 55022:2010 (Class B); EN 61000-3-2:2006 +A1:2009 +A2:2009; EN 61000-3-3:2013; EN 55024:2010
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR
Sustainable technologies and materials
Mercury free
Doesn't contain
Mercury
Other features
Number of users
5 user(s)
Recommended system requirements
Windows: 10, 8.1, 8, 7: 32-bit/64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista: 32-bit only, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Acoustic power emissions (ready)
28 dB
Acoustic pressure emissions bystander (ready)
16 dB
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP LaserJet Pro MFP M227fdw:
Disclaimer

[1] Based on ISO/IEC 19752 cartridge yields for HP 30A Black Original LaserJet Toner Cartridges compared with HP 83A Black Original LaserJet Toner Cartridges, and HP 30X High Yield Black Original LaserJet Toner Cartridges compared with HP 83X High Yield Black Original LaserJet Toner Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[2] Measured using ISO/IEC 17629. Exact speed varies depending on the system configuration, software application, driver, and document complexity. Learn more at http://www.hp.com/go/printerclaims.
[3] HP Auto-On/Auto-Off Technology capabilities are subject to printer and settings.
[4] Requires an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see hpconnected.com.
[5] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://hp.com/go/mobileprinting.
[6] For details on local printing requirements see http://hp.com/go/mobile printing.
[7] Requires a compatible NFC-printing-enabled mobile device. For a list of compatible NFC-printing-enabled mobile devices, see http://www.hp.com/go/nfcprinting
[8] Feature is supported on select printers. Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
[9] Requires Google Cloud Print™ registration and Google account. Learn more at http://www.hp.com/go/mobileprinting.
[10] Based on HP internal research on competitor offerings (Device Security Comparison 1/2015) and Solutions Report on HP JetAdvantage Security Manager 2.1 from Buyers Lab, 2/2015. Requires separate purchase. For details, see http://www.hp.com/go/securitymanager.
[11] Comparison based on ISO 24711 cartridge yields for HP 30X High Yield Black Original LaserJet Toner Cartridges compared with HP 30A Black Original LaserJet Toner Cartridges. Learn more at http://www.hphp.com/go/learnaboutsupplies.
[12] As compared with cartridge gauges for HP predecessor products.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Colour LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17991, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims.Exact speed varies depending on the system configuration and document complexity.
Not supporting Windows XP® (64-bit) and Windows Vista® (64-bit); Not all "Compatible Operating Systems" are supported with INBOX software; Full solution software available only for Windows 7 and newer; Legacy Windows Operation Systems (XP, Vista, and equivalent servers) get print drivers only; For Windows Server 2003 32-bit and 2008 32-bit and 64-bit, 2008 R2 64-bit, 2012 64-bit, 2012 R2 64-bit only print driver is installed; Windows RT OS for Tablets (32/64-bit) uses a simplified HP print driver built into the RT OS; Linux systems use in-OS HPLIP software.
Dimensions vary as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115 V device.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115 V device.
EPEAT registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
HP 30A Original Black LaserJet Toner Cartridge (1,600 pages), HP 32A Original LaserJet Imaging Drum (23,000 pages). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.