location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M102w Printer 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M102w Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3Q35A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894212474 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 401587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 02:00:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2021
Product end of life date
Bullet Points HP LaserJet Pro M102w Printer 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
  • - Print speed up to 23 ppm (black)
  • - Up to 600 x 600 dpi, HP FastRes 1200 (1200 dpi quality)
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro M102w Printer 600 x 600 DPI A4 Wi-Fi :
The long product name of HP LaserJet Pro M102w Printer 600 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M102w Printer
More>>>
HP LaserJet Pro M102w Printer 600 x 600 DPI A4 Wi-Fi:
The official description of HP LaserJet Pro M102w Printer 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast first page print time from ready mode
Print the first page from ready mode as fast as 7.3 seconds
HP Auto-On/Auto-Off Technology
Help save energy with HP Auto-On/Auto-Off Technology.
AirPrint® 1.5 with media presence sensor
Set up without a fuss - connect to your wireless network
Wi-Fi Direct® printing
Print wirelessly from your mobile device
HP ePrint
Google Cloud Print™ 2.0
Precision black toner
Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints
Anti-fraud technology and enhanced cartridge authentication
Toner cartridges specially designed to work best with HP printers and MFPs
Proven reliability
Print gauge technology
Original HP Toner cartridge with JetIntelligence
Easy cartridge replacement

Short summary description HP LaserJet Pro M102w Printer 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP LaserJet Pro M102w Printer 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M102w Printer, Laser, 600 x 600 DPI, A4, 22 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro M102w Printer 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro M102w Printer 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro M102w Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm, Duplex printing. Display: LED. Network ready, Wi-Fi. Product colour: White

Designed for efficiency

Wait less with an HP LaserJet Pro that prints faster than its predecessor[2] – up to 22 pages per minute.[3]
Grab the documents you need and go. Print first pages in as fast as 7.3 seconds.[4]
Help save energy with HP Auto-On/Auto-Off Technology[5] and Instant-on Technology.

Mobile printing made simple with the HP LaserJet Pro M102w

Print from iPhone® and iPad® with AirPrint®, which automatically scales jobs to the correct paper size.[6]
Print with the ease of sending an email, right from a smartphone, tablet, or notebook, using HP ePrint.[7]
Print directly from your mobile device to your Wi-Fi Direct® printer – without accessing the company network.[8]
Send jobs from your smartphone, tablet, or PC to any company printer, using Google Cloud Print™ 2.0.[9]

HP quality – print after print

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Track toner levels with print gauge technology[10] and produce the most prints possible.
Quickly replace your cartridges, using auto seal removal and easy-open packaging.

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
7.3 s
Print margins (top, bottom, right, left)
4 mm
Secure printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Recommended duty cycle
150 - 1500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS
Country of origin
Brazil, Japan, Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
3
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
10 sheets
Paper tray 2 input capacity
150 sheets
Paper input type
Paper tray
Maximum number of input trays
2
Maximum input capacity
160 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Card reader integrated
No
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
Yes
Display
LED
Control type
Buttons
Certification
CISPR 22:2008 / EN 55022:2010 - Class B, EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2013, EN 55024:2010, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6; GB9254-2008, GB17625.1-2012
Power
Power consumption (printing) *
380 W
Power consumption (ready)
1.7 W
Power consumption (standby)
1.7 W
Power consumption (PowerSave)
0.5 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
0.568 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Mercury free
Doesn't contain
Mercury
Weight & dimensions
Width
364.7 mm
Depth
247.3 mm
Height
190.6 mm
Weight
4.7 kg
Packaging data
Package width
397 mm
Package depth
247 mm
Package height
298 mm
Package weight
6.6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
700 pages
Warranty card
Yes
Drivers included
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant (UDC); HP Device Toolbox; HP Utility (Mac)
HP Software provided
HP Software Installer; HP Software Uninstaller (exclude Win8+); HP PCLmS Printer Driver; HP Device Experience (DXP); HP Web Services Assist (HP Connected)
Logistics data
Harmonized System (HS) code
8443321010
Technical details
Master (outer) cases per pallet layer
12 pc(s)
Other features
Recommended system requirements
Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer; Windows Vista: (32-bit only), 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8; Windows XP SP3 or higher (32-bit only): any Intel Pentium II, Celeron or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8
Recommended humidity operating range
30 - 70%
PictBridge
No
Acoustic power emissions (ready)
27 dB
Acoustic pressure emissions bystander (ready)
17 dB
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:14:57
Uk has collected 3 expert reviews for HP LaserJet Pro M102w Printer 600 x 600 DPI A4 Wi-Fi and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcmag.com
Updated:
2017-05-01 05:14:57
Designed for home-based or micro offices, the monochrome HP LaserJet Pro M102w ($159.99) is small enough to fit on most desktops, and it would make a good fit as a personal laser printer connected to a single PC. (You get Wi-Fi and USB connectivity, but t...
Good Good text print quality, Low price, Reasonably fast, Compact, Wi-Fi and Wi-Fi Direct support...
Bad Subpar graphics and image print quality, No Ethernet connectivity, Does not support automatic two-sided (duplex) printing, High running costs, Potentially confusing registration process...
Bottom line The monochrome HP LaserJet Pro M102w is an inexpensive and compact standalone laser printer that prints terrific-looking text and so-so graphics and images, making it a decent fit for a micro or home office...
70%
Country Distributor
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Pro M102w Printer 600 x 600 DPI A4 Wi-Fi:
Disclaimer

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit); Not all "Compatible Operating Systems" are supported with INBOX software, full solution software available only for Windows 7 and newer, Legacy Windows Operation Systems (Vista, and equivalent servers) drivers only. For Windows Server 2003 32-bit and 2008 32-bit/64-bit, 2008 R2 64-bit, 2012 64-bit, 2012 R2 64-bit only drivers (print/scan/fax) are installed. Windows RT OS for Tablets (32-bit/64-bit) uses a simplified HP print driver built into the RT OS. Linux systems use in-OS HPLIP software.
HP Introductory Black LaserJet Toner Cartridge (700 pages), HP Original LaserJet Imaging Drum (12,000 pages). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
The Dimension is in Box situation, not in Operation.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115 V device.
Mobile device needs to be connected directly to the Wi-Fi Direct signal of a Wi-Fi Direct-supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see http://www.hp.com/go/mobileprinting. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance.
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Based on the Blue Angel TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.