HP logo

HP Z Turbo 256 GB M.2 MLC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76350
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Aug 2015
Warranty:
One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Z Turbo 256 GB M.2 MLC:

Z Turbo Drive 256GB PCIe Solid State Drive

HP Z Turbo 256 GB M.2 MLC:

Reduce boot up, calculation, and graphics response times (even with 4K video) and revolutionize how your HP Z Workstation handles large files with the HP Z Turbo Drive, a remarkably affordable and innovative PCIe-based SSD storage solution.

- Handle large files and reduce your work time from hours to minutes with a solid state drive powered by ultra-fast PCIe SSD components.
- Access up to 2x the storage performance at a cost similar to today’s standard SATA SSD with this innovative solution.
- Integrate your performance by easily combining the HP Z Turbo Drive with higher capacity drives.
- Reduce bottlenecks by connecting directly to the PCIe infrastructure.

Short summary description HP Z Turbo 256 GB M.2 MLC:

HP Z Turbo, 256 GB, M.2, 1106 MB/s

Long summary description HP Z Turbo 256 GB M.2 MLC:

HP Z Turbo. SSD capacity: 256 GB, SSD form factor: M.2, Read speed: 1106 MB/s, Write speed: 800 MB/s

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.