HP logo

HP Pavilion TouchSmart 15-n210au AMD A4 A4-5000 Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon HD 8670M Ubuntu Linux Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62616
Info modified on:
22 Jan 2025, 05:35:42
Short summary description HP Pavilion TouchSmart 15-n210au AMD A4 A4-5000 Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon HD 8670M Ubuntu Linux Black, Silver:

HP Pavilion TouchSmart 15-n210au, AMD A4, 1.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP Pavilion TouchSmart 15-n210au AMD A4 A4-5000 Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 750 GB HDD AMD Radeon HD 8670M Ubuntu Linux Black, Silver:

HP Pavilion TouchSmart 15-n210au. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Ubuntu Linux. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.