location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z840 Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z840 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1X76EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018209824 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Oct 2018
Product end of life date
Bullet Points HP Z840 Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 7 Professional 64
  • - Intel Xeon E5 v4 E5-2620V4 (20M Cache, 2.1 GHz)
  • - 16GB (2133 MHz) DDR4-SDRAM (2 x 8 GB) & 1000GB HDD
  • - DVD Super Multi, 203 x 525 x 444 mm
Long product name HP Z840 Workstation :
The long product name of HP Z840 Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5 v4 E5-2620V4 (20M Cache, 2.1 GHz), 16GB DDR4-SDRAM, 1000GB HDD, DVD Super Multi, LAN, Windows 7 Professional 64-bit
More>>>
HP Z840 Workstation:
The official description of HP Z840 Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More power to you
Push your computing boundaries with the HP Z840 Workstation that helps you keep up with your biggest projects. Built for high-end computing and visualization, it delivers outstanding performance in one of the industry’s most expandable chassis.

Powerful processing
Achieve the performance you need with the ability to support two next generation Intel® Xeon® processors for up to 36 total processor cores in one system.[2]

Geared up graphics
Take productivity up a notch with the ability to do more thanks to NVIDIA® professional graphics cards in 2D or 3D.[4]

See the difference
Get serious about graphics and reach peak productivity with access to a breadth of AMD professional graphics from entry to high-end 3D.[4]

Powerhouse ports
Maximize your time and increase your capabilities with USB and SATA ports, plus lightning-fast data transfers using optional Thunderbolt™ 2 technology.[5]

A new design to fit your needs
A new tool-free chassis boasts low acoustics, dual integrated Gb Ethernet, aluminum side panels, handles for lifting, and is 5U rack mountable—all in an elegant industrial design.

Set a new performance curve for your HP Z840
Reduce boot up, calculation, and graphics response and revolutionize how your HP Z840 handles large files with the HP Z Turbo Drive, a remarkably fast and innovative storage solution.

See every angle
Take multitasking to a new level with support for up to eight displays.[6]

Your personal system engineer
Optimize performance automatically with the with the most current settings and drivers.[7]

Device management made easy
Each HP Z840 Workstation works with HP Client Management Solutions.[8]

Short summary description HP Z840 Workstation:
This short summary of the HP Z840 Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z840 Workstation, 2.1 GHz, Intel® Xeon® E5 v4, 16 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z840 Workstation:
This is an auto-generated long summary of HP Z840 Workstation based on the first three specs of the first five spec groups.

HP Z840 Workstation. Processor frequency: 2.1 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1125 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Prepare to be spectacular

The HP Z840 Workstation, HP’s highest performing workstation gets the best of HP Z DNA with incredible processing power, professional graphics, maximized memory, and internal storage capacity that helps you create work that makes a statement.

Get going

Experience expansion like you never dreamed possible with 7 PCIe slots, up to 10 internal drive bays, and 16 memory slots supporting up to 2TB of memory the HP Z840 can do it all. Ready to get going?

Keep going

Reach your goals with the HP Z840 Workstation featuring uncompromised reliability, a tool-less chassis to facilitate upgrades, a rackable option[3] in addition to a desk side system, a lockable side panel, and handles to move the system around.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 v4
Processor model *
E5-2620V4
Processor cores
8
Processor threads
16
Processor boost frequency
3 GHz
Processor frequency *
2.1 GHz
Processor socket
LGA 2011-v3
Processor cache
20 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
QPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-2600 v4
Processor codename
Broadwell
Thermal Design Power (TDP)
85 W
Tcase
74 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
Number of processors installed
1
Number of QPI links
2
Stepping
R0
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
68.3 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Maximum internal memory *
1 TB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
8x DIMM
Memory clock speed
2133 MHz
Memory channels
Quad-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Design
Chassis type *
Tower
Placement supported
Vertical
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C612
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Optional operating system supplied
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Processor package size
45 x 52.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR2R6
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
92986
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Conflict-Free processor
Yes
Power
Power supply *
1125 W
Weight & dimensions
Width *
203 mm
Depth *
525 mm
Height *
444 mm
Weight *
21.1 kg
Packaging content
Display included *
No
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2018-02-23 06:34:50
Uk has collected 6 expert reviews for HP Z840 Workstation and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techradar.com
Updated:
2018-02-23 06:34:50
If your organization is looking to invest in high-powered workstations, HP has built something with you in mind.The HP Z840 Workstation is a decent contender that competes in the same arena as the Boxx Apexx 2 Workstation, the Boston Venom 2401-12T, and t...
Good Powerful, Fully, customizable, 3, year support...
Bad Can get pricey, No WiFi adapter/card installed...
Bottom line The HP Z840 workstation is a high-powered business class tower that is a one-stop shop for all aspects of your company. The HP Z840 is powerful enough to handle the work of a CAD, multimedia, or video designer as well as being able to be a rack-mounted se...
90%
techradar.com/au/
Updated:
2018-02-23 06:34:50
If your organization is looking to invest in high-powered workstations, HP has built something with you in mind.The HP Z840 Workstation is a decent contender that competes in the same arena as the Boxx Apexx 2 Workstation, the Boston Venom 2401-12T, and...
Good Powerful, Fullycustomizable, 3year support...
Bad Can get pricey, No WiFi adapter/card installed...
Bottom line The HP Z840 workstation is a high-powered business class tower that is a one-stop shop for all aspects of your company. The HP Z840 is powerful enough to handle the work of a CAD, multimedia, or video designer as well as being able to be a rack-mounted se...
90%
videomaker.com
Updated:
2018-02-23 06:34:50
The video production workstation to beat, the HP Z840 offers top-tier performance for the video professional. Video editors, rejoice! Hewlett-Packard has come forth with their new HP Z840. Released in August of 2014, the Z840 is built to expand to meet wh...
Good Incredible expandability, Blazing fast computing horsepower, Smooth rendering and export...
Bad Weight, 2TB of memory not available until 3rd quarter 2015 when 128 GB DIMMs become available...
Bottom line Fast. Stable. Expandable. Everything you need for professional video editing. While using PCIe SSD for storage, 2TB of DDR4 memory, and a NVIDIA Quadro K5200 for blazing fast graphics,  it would be hard to find a machine to top this workstation. Though fa...
0%
pcmag.com
Updated:
2018-02-23 06:34:50
The HP Z840 ($10,044 as tested) is a high-end workstation desktop made for hypercritical engineering and scientific tasks on projects that could potentially affect thousands, if not millions, of people. Its dual octo-core Intel Xeon processors and Nvidia...
Good Dual 8-core Xeon processor and Nvidia Quadro graphics. 1,125-watt power supply. Thunderbolt port. Lots of internal expansion room. IT-friendly serviceability. Quiet.
Bad Expensive. Reqires HDMI adapter...
Bottom line The HP Z840 is a high-end, dual-socket, professional workstation with two octo-core processors, prodigious expansion space, and ISV-certified graphics for your multi-million-dollar projects...
80%
studiodaily.com
Updated:
2018-02-23 06:34:50
It has been just two years since HP introduced its flagship Z820 workstation. And, almost like clockwork, we're ready for a replacement model that updates many of the internal components.The two-year cycle is no accident. Like the newly introduced Z640 an...
Good Latest Xeon processors up to 3.6 GHz and up to 18 cores per processor; dual-processor support; 2,133 MHz DDR4 memory; can expand system RAM up to 2 TB when 128 GB DIMMs become available; PCIe-based SSD option; each of the 3.5-inch drive bays can hold two...
Bad The Z8 series no longer has a legacy PCI slot or built-in 1394 port. There's no onboard Thunderbolt 2, though it is available through an optional add-in card...
Bottom line It's hard to find fault with the HP Z840. If you're a Mac user, you may wonder why there isn't an onboard Thunderbolt connector. HP does support Thunderbolt 2, though that support is limited to an optional add-in card. You might just want a different conf...
0%
Disclaimer HP Z840 Workstation:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Sold separately or as optional features.
[5] Thunderbolt is an optional or add-on feature. Thunderbolt cable and Thunderbolt device (sold separately) must be compatible with Windows. To determine whether your device is Thunderbolt Certified for Windows, see thunderbolttechnology.net/products.
[6] Support for up to eight displays requires purchase of two graphics cards that support up to 4 displays simultaneously. Displays sold separately.
[7] HP Performance Advisor requires Windows and Internet access.
[8] Requires Windows operating system.
[9] Third party management software sold separately.