location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprout Pro Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Wi-Fi 4 (802.11n) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sprout
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprout Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1X73EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Sprout Pro Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Wi-Fi 4 (802.11n) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One workstation White 350 W
  • - Intel® Core™ i7 i7-6700 3.4 GHz
  • - Touchscreen 58.4 cm (23") Full HD 1920 x 1080
  • - 8 GB DDR4-SDRAM 2133 MHz 2 x 4 GB
  • - 1 TB Hybrid-HDD Card reader integrated
  • - Intel® HD Graphics 530
  • - 1 MP
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Pro 64-bit
Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Sprout Pro Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Wi-Fi 4 (802.11n) White :
The long product name of HP Sprout Pro Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Wi-Fi 4 (802.11n) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700 (3.4GHz, 8MB), 8GB (2 x 4GB) DDR4 SDRAM, 1TB SATA SSHD, Intel HD Graphics 530, 802.11a/b/g/n, Bluetooth 4.0, 3-in-1, 1 MP webcam, 23" Full HD LED LCD touch (1920 x 1080), Windows 10 Pro 64
More>>>
HP Sprout Pro Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Wi-Fi 4 (802.11n) White:
The official description of HP Sprout Pro Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Wi-Fi 4 (802.11n) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sprout maximizes your productivity by removing barriers at key stages of your workflow. Touch and stylus interfaces on a horizontal projected screen makes mouse clicks a thing of the past. Integrated 3D scanning brings real life objects seamlessly and quickly into your workflow increasing productivity.

Groundbreaking user interface
- Sprout gives you a unique hands-on way to control and create with the power of touch. The two touch surfaces work together to transform your desk's surface into a digital-physical workspace. It's designed for a more intuitive, natural way to work. And with it, you'll do some incredible things.

Effortless collaboration
- A dual screen experience with a 20 point Touch Mat for group collaboration, video feeds from two cameras (downward and front facing) and a flexible user interface to mix and match content for remote sharing makes group collaboration easier than ever before.

The easiest way to create
- Sprout's breakthrough technology blends the physical and digital worlds to make creating easier than ever. By combining 3D capture of real-world objects with simple yet powerful editing tools, Sprout lets you quickly and easily bring your ideas to life.

High performance All-in-One
- Sprout is so much more than an innovative tool. At its core, Sprout is a high-performance All-In-One computer with an upgraded Intel® Core™ i7 Processor, 3 1TB of storage, 2 and new Windows 10 Pro operating system. So it has plenty of power for everything from the office to the studio.

Short summary description HP Sprout Pro Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Wi-Fi 4 (802.11n) White:
This short summary of the HP Sprout Pro Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Wi-Fi 4 (802.11n) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprout Pro, 58.4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 10 Pro

Long summary description HP Sprout Pro Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Wi-Fi 4 (802.11n) White:
This is an auto-generated long summary of HP Sprout Pro Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Wi-Fi 4 (802.11n) White based on the first three specs of the first five spec groups.

HP Sprout Pro. Product type: All-in-One workstation. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: White

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.4 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i7-6700 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4, 1x16
Processor code
SR2BT
Tcase
71 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
Hybrid-HDD
Number of storage drives installed
1
Total HDDs capacity
1 TB
HDD capacity
1 TB
HDD speed
5400 RPM
HDD interface
SATA
Hybrid-HDD cache type
Flash
Hybrid-HDD cache memory
8 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
DTS Studio Sound
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
White
Country of origin
China
Performance
Product type *
All-in-One workstation
Motherboard chipset
Intel® H170
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, AVX 2.0, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88196
Power
AC adapter power
350 W
Weight & dimensions
Width (with stand)
576.5 mm
Depth (with stand)
604.5 mm
Height (with stand)
594.3 mm
Weight (with stand)
15.3 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-01-10 01:13:33
Uk has collected 5 expert reviews for HP Sprout Pro Intel® Core™ i7 i7-6700 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One workstation 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Pro Wi-Fi 4 (802.11n) White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pocket-lint.com
Updated:
2017-01-10 01:13:33
HP has updated the original Sprout it launched in 2014. And it's added "Pro" to the title. The Sprout is an all-in-one with a projector and camera extrusion, and it comes with a mat for you to get all interactive with it. The original version was aimed at...
Bottom line HP emphasised that Sprout Pro will fully leverage the upcoming Microsoft Creator Update that's all about letting people effortlessly scan objects and manipulate them in 3D using just a Windows PC. HP scanned everything from a croissant to a dog statue, an...
0%