location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Printer Cabinet and Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Enterprise Printer Cabinet and Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1W44A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8592978055110 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 370811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 07:48:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 Day Parts Only
Long product name HP PageWide Enterprise Printer Cabinet and Stand :
The long product name of HP PageWide Enterprise Printer Cabinet and Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Enterprise Printer Cabinet and Stand
More>>>
HP PageWide Enterprise Printer Cabinet and Stand:
The official description of HP PageWide Enterprise Printer Cabinet and Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP PageWide Enterprise Printer Cabinet and Stand:
This short summary of the HP PageWide Enterprise Printer Cabinet and Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Enterprise Printer Cabinet and Stand, Black, Grey, PageWide Enterprise Color MFP 586, Business, Enterprise, 668 mm, 567 mm, 512.9 mm

Long summary description HP PageWide Enterprise Printer Cabinet and Stand:
This is an auto-generated long summary of HP PageWide Enterprise Printer Cabinet and Stand based on the first three specs of the first five spec groups.

HP PageWide Enterprise Printer Cabinet and Stand. Product colour: Black, Grey, Compatibility: PageWide Enterprise Color MFP 586, HP segment: Business, Enterprise. Width: 668 mm, Depth: 567 mm, Height: 512.9 mm. Package width: 727 mm, Package depth: 635 mm, Package height: 686 mm. Products per pallet: 6 pc(s), Layers per pallet: 3 pc(s), Pallet gross weight: 204 g. Pallet dimensions (W x D x H) (imperial): 1422.4 x 762 x 2184.4 mm (56 x 30 x 86"), Pallet dimensions (W x D x H): 1422 x 762 x 2185 mm, Pallet weight (imperial): 204.1 kg (450 lbs)

Features
Product colour
Black, Grey
Compatibility
PageWide Enterprise Color MFP 586
HP segment
Business, Enterprise
Weight & dimensions
Width
668 mm
Depth
567 mm
Height
512.9 mm
Weight
26 kg
Dimensions (WxDxH)
668 x 567 x 512.9 mm
Packaging data
Package width
727 mm
Package depth
635 mm
Package height
686 mm
Package weight
30.4 kg
Brand-specific features
HP GTIN (EAN/UPC)
889894018151
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Logistics data
Pallet dimensions (W x D x H) (imperial)
1422.4 x 762 x 2184.4 mm (56 x 30 x 86")
Pallet dimensions (W x D x H)
1422 x 762 x 2185 mm
Pallet weight (imperial)
204.1 kg (450 lbs)
Products per pallet
6 pc(s)
Layers per pallet
3 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
204 g
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)