location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP G1K24AA internal solid state drive 128 GB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1K24AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1K24AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182454855 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 331199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:14:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2016
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP G1K24AA internal solid state drive 128 GB Serial ATA III :
The long product name of HP G1K24AA internal solid state drive 128 GB Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 128 GB SED Opal2 Solid State Drive
More>>>
HP G1K24AA internal solid state drive 128 GB Serial ATA III:
The official description of HP G1K24AA internal solid state drive 128 GB Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get fast boot-up time, file searches, and application starts, and less downtime and power usage with the HP 128 GB SED Opal 2 Solid State Drive.[1,2]

- Help keep your data safe with an integrated hardware-based 256-bit AES engine that meets Trusted Computing Group Opal protocols and seamlessly encrypts and decrypts data without compromising performance.
- Get sophisticated performance and consistent speed for demanding applications and heavy workloads.
- The smart design consumes less power than standard DDR2 memory.

Short summary description HP G1K24AA internal solid state drive 128 GB Serial ATA III:
This short summary of the HP G1K24AA internal solid state drive 128 GB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

HP G1K24AA, 128 GB, 6 Gbit/s

Long summary description HP G1K24AA internal solid state drive 128 GB Serial ATA III:
This is an auto-generated long summary of HP G1K24AA internal solid state drive 128 GB Serial ATA III based on the first three specs of the first five spec groups.

HP G1K24AA. SSD capacity: 128 GB, Data transfer rate: 6 Gbit/s

Features
Security algorithms
256-bit AES
SSD capacity *
128 GB
Interface *
Serial ATA III
Data transfer rate
6 Gbit/s
Other features
Internal
Yes
Other features
Compatible products
HP ProOne 400 G1 AIO Touch, HP ProOne 400 G1 AIO Non-Touch, HP ProDesk 400 G1 MT, HP ProDesk SFF, HP ProDesk 405 MT, HP ProDesk 490 G1 MT, HP ProDesk 600 G1 TWR, HP ProDesk 600 G1 SFF, HP ProDesk 400 G1 DM (Mini), HP ProOne 600 G1 AIO, HP EliteDesk 800 G1 TWR, HP EliteDesk 800 G1 SFF, HP EliteDesk 800 G1 USDT, HP EliteDesk 800 G1 DM (Mini), HP EliteOne 800 G1 AIO, HP EliteOne 800 AIO 21.5” N-T.
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)