location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 883M 5-liter Optimizer Latex Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
883M 5-liter Optimizer Latex Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0Z52A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548432462 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 00:56:55
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 883M 5-liter Optimizer Latex Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get HP Latex image quality, with 30% wider color gamut.[1] A thin HP Latex Ink layer preserves media gloss and feel. Enjoy broad media compatibility in prints that demonstrate high adhesion, scratch resistance, lasting results.[2]
  • - Finish, laminate, ship, and display right away with prints that come off the printer completely dry. Original HP Latex Inks enable fast speeds, maximize the life of HP printheads, and protect your HP printer investment with HP warranty protection.
  • - Set your offering apart and help win new business. HP Latex Inks are UL ECOLOGO®[4] and UL GREENGUARD Gold[5] certified. Water-based HP Latex Inks have no HAPs or required hazard warning labels.[4]
  • - Print service providers printing on flexible media and/or with white ink.
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 883M 5-liter Optimizer Latex Ink Cartridge :
The long product name of HP 883M 5-liter Optimizer Latex Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

883M 5-liter Optimizer Latex Ink Cartridge
More>>>
HP 883M 5-liter Optimizer Latex Ink Cartridge:
The official description of HP 883M 5-liter Optimizer Latex Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print service providers printing on flexible media and/or with white ink.
Achieve amazing colors on flexible substrates with the vibrant HP Latex Ink color gamut. Maintain high productivity with inks that enable fast speeds and come off the printer completely dry. Sharpen your sustainability edge and win.

Short summary description HP 883M 5-liter Optimizer Latex Ink Cartridge:
This short summary of the HP 883M 5-liter Optimizer Latex Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 883M 5-liter Optimizer Latex Ink Cartridge, High (XL) Yield, Transparent, 1 pc(s)

Long summary description HP 883M 5-liter Optimizer Latex Ink Cartridge:
This is an auto-generated long summary of HP 883M 5-liter Optimizer Latex Ink Cartridge based on the first three specs of the first five spec groups.

HP 883M 5-liter Optimizer Latex Ink Cartridge. Cartridge capacity: High (XL) Yield, Printing colours: Transparent, Quantity per pack: 1 pc(s)

Features
Compatibility *
Latex 2700 Printer
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Latex-based ink
Printing colours *
Transparent
Brand compatibility *
HP
Country of origin
United States
Printing material shelf life
1.6 year(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
190.5 mm
Depth
189 mm
Height
229 mm
Weight
5.98 kg
Package width
191 mm
Package depth
229 mm
Weight & dimensions
Package height
229 mm
Package weight
6.25 kg
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
196548432462
Technical details
Box contents
Ink cartridge
Logistics data
Products per pallet
100 pc(s)
Other features
Case or master carton weight
6.25 kg
Pallet dimensions (W x D x H)
1219 x 1016 x 1401 mm
Package dimensions (W x D x H)
190.5 x 188 x 228.6 mm (7.5 x 7.4 x 9")
Pallet dimensions (W x D x H) (imperial)
11125.2 x 1016 x 1399.5 mm (438 x 40 x 55.1")
Pallet weight (imperial)
660.1 kg (1455.3 lbs)
Package weight (imperial)
6.25 kg (13.8 lbs)
UNSPSC-code
441031052
Volume
5000 ml
Pallet weight (EU)
66 kg
Empty weight
270 g
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)