location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 500GB SATA 6G 2.5" 8GB 2.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB SATA 6G 2.5" 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0L23AV
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 22:37:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 500GB SATA 6G 2.5" 8GB 2.5" Serial ATA III :
The long product name of HP 500GB SATA 6G 2.5" 8GB 2.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB SATA 6G 2.5" 8GB SSHD
More>>>
HP 500GB SATA 6G 2.5" 8GB 2.5" Serial ATA III:
The official description of HP 500GB SATA 6G 2.5" 8GB 2.5" Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the responsiveness of solid state memory and the capacity of a hard drive in a highly affordable package with the HP 500GB solid state hybrid drive (SSHD), which delivers fast boot-up, shut down, and application loading.

Short summary description HP 500GB SATA 6G 2.5" 8GB 2.5" Serial ATA III:
This short summary of the HP 500GB SATA 6G 2.5" 8GB 2.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

HP 500GB SATA 6G 2.5" 8GB, 2.5", 500 GB

Long summary description HP 500GB SATA 6G 2.5" 8GB 2.5" Serial ATA III:
This is an auto-generated long summary of HP 500GB SATA 6G 2.5" 8GB 2.5" Serial ATA III based on the first three specs of the first five spec groups.

HP 500GB SATA 6G 2.5" 8GB. HDD size: 2.5", HDD capacity: 500 GB, Hybrid-HDD cache memory: 8 GB

Features
HDD size *
2.5"
HDD capacity *
500 GB
Interface *
Serial ATA III
Type *
Hybrid-HDD
Hybrid-HDD cache memory
8 GB
Power
Operating voltage
5 V
Packaging data
Storage drive adapter included
No
Quantity
1