Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1TB SATA 6G 2.5" 8GB SSHD 1000GB Serial ATA III internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB SATA 6G 2.5" 8GB SSHD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0L06AV
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4226
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 21 Nov 2017 00:31:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 1TB SATA 6G 2.5" 8GB SSHD 1000GB Serial ATA III internal hard drive :
The short editorial description of HP 1TB SATA 6G 2.5" 8GB SSHD 1000GB Serial ATA III internal hard drive

1TB SATA 6G 2.5" 8GB SSHD
More>>>
HP 1TB SATA 6G 2.5" 8GB SSHD 1000GB Serial ATA III internal hard drive:
The official marketing text of HP 1TB SATA 6G 2.5" 8GB SSHD 1000GB Serial ATA III internal hard drive as supplied by the manufacturer

Get the responsiveness of solid state memory and the capacity of a hard drive in a highly affordable package with the HP 1TB SATA 6G 2.5 (8GB Cache) solid state hybrid drive (SSHD), which delivers fast boot-up, shut down, and application loading.

Features

Enjoy 8 GB of solid state memory and 1TB of hard drive capacity in a compact, hybrid drive design that delivers a faster boot-up and enhanced application performance compared to a conventional hard disk drive.

Enjoy super-fast access to the files you use most with Adaptive Memory™ technology, which copies frequently-used data stored on the hard drive to solid state memory for faster loading.

Short summary description HP 1TB SATA 6G 2.5" 8GB SSHD 1000GB Serial ATA III internal hard drive:
This short summary of the HP 1TB SATA 6G 2.5" 8GB SSHD 1000GB Serial ATA III internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1TB SATA 6G 2.5" 8GB SSHD, 2.5", 1000 GB, Serial ATA III, Hybrid-HDD

Long summary description HP 1TB SATA 6G 2.5" 8GB SSHD 1000GB Serial ATA III internal hard drive:
This is an auto-generated long summary of HP 1TB SATA 6G 2.5" 8GB SSHD 1000GB Serial ATA III internal hard drive based on the first three specs of the first five spec groups.

HP 1TB SATA 6G 2.5" 8GB SSHD. Hard drive size: 2.5", Hard drive capacity: 1000 GB, Hard drive interface: Serial ATA III, Device type: Hybrid-HDD, Hybrid hard drive (H-HDD) cache memory: 8 GB

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
1000 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA III
Hard drive size *
The amount of data that the hard drive can store.
2.5"
Device type *
Type or category of the device.
Hybrid-HDD
Hybrid hard drive (H-HDD) cache memory
8 GB
Hard drive
Hard drive interface transfer rate
6 Gbit/s
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Packaging content
Quantity
The number of products there are.
1
Country Distributor
United Kingdom 2 distributor(s)
Magyarország 1 distributor(s)
Australia 1 distributor(s)
X