location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1TB 7.2k 3.5" 2nd internal hard drive 7200 RPM 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB 7.2k 3.5" 2nd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0L01AV
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:07:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 1TB 7.2k 3.5" 2nd internal hard drive 7200 RPM 3.5" :
The long product name of HP 1TB 7.2k 3.5" 2nd internal hard drive 7200 RPM 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB 7200 RPM 3.5" 2nd Hard drive - SFF
More>>>
HP 1TB 7.2k 3.5" 2nd internal hard drive 7200 RPM 3.5":
The official description of HP 1TB 7.2k 3.5" 2nd internal hard drive 7200 RPM 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP SATA drives are designed for the reliability and larger capacities demanded by today's entry server and external storage environments. HP SATA Midline drives are designed with economical reliability and performance for external storage, backups and archival applications. These high capacity drives provide the lowest $/GB to our customers and the best price advantage for non-mission critical applications with low workloads of 40% or less. HP SATA drives are available in both Large Form Factor (LFF) (3.5-inch) and Small Form Factor (SFF) (2.5-inch) and ship with a standard one year warranty.

Short summary description HP 1TB 7.2k 3.5" 2nd internal hard drive 7200 RPM 3.5":
This short summary of the HP 1TB 7.2k 3.5" 2nd internal hard drive 7200 RPM 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1TB 7.2k 3.5" 2nd, 1 TB, 7200 RPM, 3.5"

Long summary description HP 1TB 7.2k 3.5" 2nd internal hard drive 7200 RPM 3.5":
This is an auto-generated long summary of HP 1TB 7.2k 3.5" 2nd internal hard drive 7200 RPM 3.5" based on the first three specs of the first five spec groups.

HP 1TB 7.2k 3.5" 2nd. HDD capacity: 1 TB, HDD speed: 7200 RPM, HDD size: 3.5"

Features
HDD capacity *
1 TB
HDD speed *
7200 RPM
HDD size *
3.5"
Features
Type *
HDD
Power
Operating voltage
5 / 12 V