Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 180GB 2.5" SATA Serial ATA

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
180GB 2.5" SATA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0K96AV
Category
Aso known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
internal solid state drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3429
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 05 Jan 2017 09:53:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 180GB 2.5" SATA Serial ATA :
The short editorial description of HP 180GB 2.5" SATA Serial ATA

180 GB, 6.35 cm (2.5 ") , SATA, SED, SSD
More>>>
HP 180GB 2.5" SATA Serial ATA:
The official marketing text of HP 180GB 2.5" SATA Serial ATA as supplied by the manufacturer

We are in a multi-year journey to turn HP around, and we have put in place a plan to restore HP to growth. We know where we need to go, and we're making progress.

We continue to drive product innovation in our core markets, with a focus on cloud, security, and big data.

We see big opportunities ahead, and we are well positioned to take advantage of these opportunities with our remarkable set of assets and strengths. We have the people, the plan, and the foundation in place to help us succeed on the next phase of the journey.

Short summary description HP 180GB 2.5" SATA Serial ATA:
This short summary of the HP 180GB 2.5" SATA Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP 180GB 2.5" SATA, 180 GB, 2.5", Serial ATA

Long summary description HP 180GB 2.5" SATA Serial ATA:
This is an auto-generated long summary of HP 180GB 2.5" SATA Serial ATA based on the first three specs of the first five spec groups.

HP 180GB 2.5" SATA. Solid-state drive capacity: 180 GB. SSD form factor: 2.5". Solid-state drive interface: Serial ATA

Performance
Solid-state drive capacity *
The Solid State Drive's data storage capacity.
180 GB
Solid-state drive interface *
The type of interface(s) with which the Solid State Drive is connected to other hardware.
Serial ATA
Design
SSD form factor *
2.5"
Other features
Internal
The product is built in.
Yes
Country Distributor
United Kingdom 2 distributor(s)
Magyarország 1 distributor(s)
Australia 1 distributor(s)
X